Thomas An Ingersoll Rand Business Liquid Diaphragm Pump F120 Series

Description
Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistent pump materials for aggressive media Drive available for all required voltages in AC and DC Range Technical Overview Capacity up to 900 ml/min Max pressure height 60 mH20 Max suction height (dry) up to 4 mH20 Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene
Description
Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistent pump materials for aggressive media Drive available for all required voltages in AC and DC Range Technical Overview Capacity up to 900 ml/min Max pressure height 60 mH20 Max suction height (dry) up to 4 mH20 Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene

Suppliers

Company
Product
Description
Supplier Links
Liquid Diaphragm Pump - F120 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Liquid Diaphragm Pump
F120 Series
Liquid Diaphragm Pump F120 Series
Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistent pump materials for aggressive media Drive available for all required voltages in AC and DC Range Technical Overview Capacity up to 900 ml/min Max pressure height 60 mH20 Max suction height (dry) up to 4 mH20 Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene

Features & Benefits

  • Self priming
  • Dry running
  • Oil-less, non lubricated
  • Suitable for continuous operation (motor shaft should be horizontal)
  • Chemical resistent pump materials for aggressive media
  • Drive available for all required voltages in AC and DC

Range Technical Overview

  • Capacity up to 900 ml/min
  • Max pressure height 60 mH20
  • Max suction height (dry) up to 4 mH20

Possible Applications

  • Chemical Industry
  • Medical Devices
  • Laboratory and Analysis
  • Industrial Applications
  • Hygiene
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Liquid Handling Pumps
Product Number F120 Series
Product Name Liquid Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 56.9 to 71.1 psi (40 to 50 m of Water)
Liquid Flow 0.069 to 0.238 GPM (0.26 to 0.90 L/min)
Media Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Dual-Force VAC Drum Pump -  - Vortec
Specs
Pump Type Drum Pump
Discharge Pressure 50.0 to 100.0 psi (35.15 to 70.31 m of Water)
Liquid Flow 33.000 to 37.000 GPM (125.00 to 140.15 L/min)
View Details
GMS2JG3-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 2.000 inch (50.8 mm)
Media Temperature -60 to 450 F (-51 to 232 C)
View Details
High Vacuum Boosters and Systems - HV/BP - VFD Series GMa 13.8 HV/BP - Vooner FloGard LLC
Specs
Pump Type Booster Pump
Discharge Pressure 0.0 psi (2.04E-4 m of Water)
HP 15.00 HP
View Details
Hand Pump PA H 2 Code PA 18 H 2 - 5201100142035 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details