Thomas An Ingersoll Rand Business Diaphragm Gas Pump 3014 Series

Description
Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650 mbar Capable of restarting up to -200 mbar vacuum Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Flue Gas Measurement Pipetting
Description
Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650 mbar Capable of restarting up to -200 mbar vacuum Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Flue Gas Measurement Pipetting

Suppliers

Company
Product
Description
Supplier Links
Diaphragm Gas Pump - 3014 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Diaphragm Gas Pump
3014 Series
Diaphragm Gas Pump 3014 Series
Features & Benefits Oil-less Low vibration Low sound level Compact Design Light weight Range Technical Overview Capacity up to 0.0353 cfm / 1.0 l/min Vacuum to 19.2 in.Hg / -650 mbar Capable of restarting up to -200 mbar vacuum Possible Applications Patient Monitoring Anaesthetic Control Gas Detection Flue Gas Measurement Pipetting

Features & Benefits

  • Oil-less
  • Low vibration
  • Low sound level
  • Compact Design
  • Light weight

Range Technical Overview

  • Capacity up to 0.0353 cfm / 1.0 l/min
  • Vacuum to 19.2 in.Hg / -650 mbar
  • Capable of restarting up to -200 mbar vacuum

Possible Applications

  • Patient Monitoring
  • Anaesthetic Control
  • Gas Detection
  • Flue Gas Measurement
  • Pipetting
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Liquid Handling Pumps
Product Number 3014 Series
Product Name Diaphragm Gas Pump
Pump Type Diaphragm Pump; Positive Displacement Pump
Discharge Pressure 12.2 psi (8.57 m of Water)
Liquid Flow 0.264 GPM (1.00 L/min)
Media Temperature 50 to 104 F (10 to 40 C)
Unlock Full Specs
to access all available technical data

Similar Products

Process Pump ANSI to API 685 series PRM -  - Dickow Pump Company, Inc.
Specs
Pump Type Magnetic Drive Pump
Discharge Pressure 507.6 psi (357 m of Water)
Liquid Flow 3962.580 GPM (15009.77 L/min)
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Cast Iron Pumps - Two Stage High Low - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Liquid Flow 5.000 to 28.000 GPM (18.94 to 106.06 L/min)
Discharge Size 0.500 to 0.750 inch (12.7 to 19.05 mm)
View Details