Thomas An Ingersoll Rand Business Liquid Diaphragm Pump 5002F Series

Description
Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistant pump materials for aggressive media Drive available for all required voltages in AC and DC Range Technical Overview Capacity up to 850 ml/min Max pressure height 40 mH20 Suction height (dry) up to 6 mH20 Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene Ink Jet Printers
Description
Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistant pump materials for aggressive media Drive available for all required voltages in AC and DC Range Technical Overview Capacity up to 850 ml/min Max pressure height 40 mH20 Suction height (dry) up to 6 mH20 Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene Ink Jet Printers

Suppliers

Company
Product
Description
Supplier Links
Liquid Diaphragm Pump - 5002F Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Liquid Diaphragm Pump
5002F Series
Liquid Diaphragm Pump 5002F Series
Features & Benefits Self priming Dry running Oil-less, non lubricated Suitable for continuous operation (motor shaft should be horizontal) Chemical resistant pump materials for aggressive media Drive available for all required voltages in AC and DC Range Technical Overview Capacity up to 850 ml/min Max pressure height 40 mH20 Suction height (dry) up to 6 mH20 Possible Applications Chemical Industry Medical Devices Laboratory and Analysis Industrial Applications Hygiene Ink Jet Printers

Features & Benefits

  • Self priming
  • Dry running
  • Oil-less, non lubricated
  • Suitable for continuous operation (motor shaft should be horizontal)
  • Chemical resistant pump materials for aggressive media
  • Drive available for all required voltages in AC and DC

Range Technical Overview

  • Capacity up to 850 ml/min
  • Max pressure height 40 mH20
  • Suction height (dry) up to 6 mH20

Possible Applications

  • Chemical Industry
  • Medical Devices
  • Laboratory and Analysis
  • Industrial Applications
  • Hygiene
  • Ink Jet Printers
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Liquid Handling Pumps
Product Number 5002F Series
Product Name Liquid Diaphragm Pump
Pump Type Diaphragm Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 35.6 to 56.9 psi (25 to 40 m of Water)
Liquid Flow 0.106 to 0.291 GPM (0.40 to 1.10 L/min)
Media Temperature 32 to 158 F (0 to 70 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
13A65-B Self Priming Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Self-Priming Pump; Trash Pump; Water Treatment Pump
Discharge Size 3.000 inch (76.2 mm)
Power Source NoSourceIncluded; Basic
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details