Thomas An Ingersoll Rand Business Peristaltic Pump SR 25 Series

Description
Features & Benefits Compact design Quick change of tubing Self priming Safe to run dry Maintenance free Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 0.1 to 746 ml/min Max pressure height 10 mH2O Max suction height 8 mH2O Quick and easy change of the tubing Different gear motors available (DC, AC and stepper motor) Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection
Description
Features & Benefits Compact design Quick change of tubing Self priming Safe to run dry Maintenance free Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 0.1 to 746 ml/min Max pressure height 10 mH2O Max suction height 8 mH2O Quick and easy change of the tubing Different gear motors available (DC, AC and stepper motor) Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Pump - SR 25 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Peristaltic Pump
SR 25 Series
Peristaltic Pump SR 25 Series
Features & Benefits Compact design Quick change of tubing Self priming Safe to run dry Maintenance free Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 0.1 to 746 ml/min Max pressure height 10 mH2O Max suction height 8 mH2O Quick and easy change of the tubing Different gear motors available (DC, AC and stepper motor) Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection

Features & Benefits

  • Compact design
  • Quick change of tubing
  • Self priming
  • Safe to run dry
  • Maintenance free

Range Technical Overview

  • Roller carrier with 2 spring loaded rollers
  • Capacity from 0.1 to 746 ml/min
  • Max pressure height 10 mH2O
  • Max suction height 8 mH2O
  • Quick and easy change of the tubing
  • Different gear motors available (DC, AC and stepper motor)

Possible Applications

  • Chemical Industry
  • Medical Industry
  • Laboratory and Analysis Technology
  • Food Sector
  • Hygiene and Disinfection
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Liquid Handling Pumps
Product Number SR 25 Series
Product Name Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 11.4 psi (8 m of Water)
Liquid Flow 0.004 to 0.197 GPM (0.01 to 0.75 L/min)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
GHS3JL32-B Positive Displacement Pump -  - Gorman-Rupp Pumps
Specs
Pump Type Centrifugal Pump; Gear Pump; Positive Displacement Pump
Discharge Size 3.000 inch (76.2 mm)
Media Temperature -60 to 675 F (-51 to 357 C)
View Details
Hand Pump PA H 2 Code PA 09 H 2 - 5201100142034 - Certex UK
Specs
Pump Type Hand Foot Pump
Discharge Pressure 10152.6 psi (7138 m of Water)
View Details