Thomas An Ingersoll Rand Business Peristaltic Pump SR 18 Series

Description
Features & Benefits Compact design Self priming Safe to run dry Maintenance free Exchange of tubing without tool Additional circuit board to adjust on/off-time (0% - 100%) Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 5 to 50 ml/min Max pressure height 10 mH2O Max suction height 8 mH2O Different tubing materials available Synchronous gear motor - suitable for continuous running Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection Industrial Dishwasher
Description
Features & Benefits Compact design Self priming Safe to run dry Maintenance free Exchange of tubing without tool Additional circuit board to adjust on/off-time (0% - 100%) Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 5 to 50 ml/min Max pressure height 10 mH2O Max suction height 8 mH2O Different tubing materials available Synchronous gear motor - suitable for continuous running Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection Industrial Dishwasher

Suppliers

Company
Product
Description
Supplier Links
Peristaltic Pump - SR 18 Series - Thomas An Ingersoll Rand Business
Sheboygan, WI, United States
Peristaltic Pump
SR 18 Series
Peristaltic Pump SR 18 Series
Features & Benefits Compact design Self priming Safe to run dry Maintenance free Exchange of tubing without tool Additional circuit board to adjust on/off-time (0% - 100%) Range Technical Overview Roller carrier with 2 spring loaded rollers Capacity from 5 to 50 ml/min Max pressure height 10 mH2O Max suction height 8 mH2O Different tubing materials available Synchronous gear motor - suitable for continuous running Possible Applications Chemical Industry Medical Industry Laboratory and Analysis Technology Food Sector Hygiene and Disinfection Industrial Dishwasher

Features & Benefits

  • Compact design
  • Self priming
  • Safe to run dry
  • Maintenance free
  • Exchange of tubing without tool
  • Additional circuit board to adjust on/off-time (0% - 100%)

Range Technical Overview

  • Roller carrier with 2 spring loaded rollers
  • Capacity from 5 to 50 ml/min
  • Max pressure height 10 mH2O
  • Max suction height 8 mH2O
  • Different tubing materials available
  • Synchronous gear motor - suitable for continuous running

Possible Applications

  • Chemical Industry
  • Medical Industry
  • Laboratory and Analysis Technology
  • Food Sector
  • Hygiene and Disinfection
  • Industrial Dishwasher
Supplier's Site

Technical Specifications

  Thomas An Ingersoll Rand Business
Product Category Liquid Handling Pumps
Product Number SR 18 Series
Product Name Peristaltic Pump
Pump Type Peristaltic Pump; Positive Displacement Pump; Self-Priming Pump
Discharge Pressure 14.2 psi (10 m of Water)
Liquid Flow 0.001 to 0.013 GPM (0.01 to 0.05 L/min)
Media Temperature 122 F (50 C)
Unlock Full Specs
to access all available technical data

Similar Products

Selfpriming Side-Channel Pumps Type SC -  - Dickow Pump Company, Inc.
Specs
Discharge Pressure 580.2 psi (408 m of Water)
Media Temperature 482 F (250 C)
Media Chemical Pump
View Details
Pressure/Leak, Hand-Operated Pump - HC-HP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Power Pack Pump/Motor Combinations - HE (Box) Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details