ASAP Semiconductor LLC Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 30 35 36 37 38 39 40 41 42 43 44 45 46 47 50 60 70 80 90 100 150 200 250 300 350 354
Product Name Notes
CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 75W Isolated 1 36V 75V 28V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 28V 75W Isolated 1 36V 75V 28V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 2V 50W Isolated 1 36V 75V 2V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 2V 50W Isolated 1 36V 75V 2V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 36V 75V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 50W Isolated 1 36V 75V 3.3V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 36V 75V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 3.3V 75W Isolated 1 36V 75V 3.3V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 150W Isolated 1 36V 75V 36V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 36V 150W Isolated 1 36V 75V 36V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 150W Isolated 1 36V 75V 48V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 150W Isolated 1 36V 75V 48V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 75W Isolated 1 36V 75V 48V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 48V 75W Isolated 1 36V 75V 48V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 100W Isolated 1 36V 75V 5V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 75V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 50W Isolated 1 36V 75V 5V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 75W Isolated 1 36V 75V 5V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.54"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 5V 75W Isolated 1 36V 75V 5V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm...

<< Prev Next >>