ASAP Semiconductor LLC Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 12V 150W Isolated 1 250V 425V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 12V 150W Isolated 1 250V 425V 12V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 12V 75W Isolated 1 250V 425V 12V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 12V 75W Isolated 1 250V 425V 12V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 150W Isolated 1 250V 425V 15V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 150W Isolated 1 250V 425V 15V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 75W Isolated 1 250V 425V 15V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 15V 75W Isolated 1 250V 425V 15V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 24V 150W Isolated 1 250V 425V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 24V 150W Isolated 1 250V 425V 24V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 24V 75W Isolated 1 250V 425V 24V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 24V 75W Isolated 1 250V 425V 24V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 250V 425V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 28V 150W Isolated 1 250V 425V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 250V 425V 28V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 28V 75W Isolated 1 250V 425V 28V - - * 75W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 2V 50W Isolated 1 250V 425V 2V - - * 50W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm... | |
| CONVERTER MOD DC/DC 8V 200W Isolated 1 250V 425V 8V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 200W Isolated 1 250V 425V 8V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... |
| << Prev | Next >> |