ASAP Semiconductor LLC Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 10 20 30 37 38 39 40 41 42 43 44 45 46 47 48 49 50 60 70 80 90 100 150 200 250 300 350 354
Product Name Notes
CONVERTER MOD DC/DC 12V 250W Isolated 1 43V 110V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 12V 250W Isolated 1 43V 110V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 15V 250W Isolated 1 43V 110V 15V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 250W Isolated 1 43V 110V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 24V 250W Isolated 1 43V 110V 24V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 28V 250W Isolated 1 43V 110V 28V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 28V 250W Isolated 1 43V 110V 28V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 3.3V 264W Isolated 1 43V 110V 3.3V - - * 264W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 3.3V 264W Isolated 1 43V 110V 3.3V - - * 264W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 36V 250W Isolated 1 43V 110V 36V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 36V 250W Isolated 1 43V 110V 36V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm...
CONVERTER MOD DC/DC 48V 400W Isolated 1 43V 110V 48V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 48V 400W Isolated 1 43V 110V 48V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 300W Isolated 1 43V 110V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 5V 300W Isolated 1 43V 110V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 300W Isolated 1 43V 110V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 300W Isolated 1 43V 110V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...

<< Prev Next >>