Vicor Corporation CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * V48C28T150BG2

Description
CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet
Description
CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * - V48C28T150BG2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * *
V48C28T150BG2
CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * V48C28T150BG2
CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * Through Hole Module 2.28"" L x 1.45"" W x 0.62"" H (57.9mm x 36.8mm x 15.7mm) Bulk -40¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Power Supplies - Board Mount
141190-V48C28T150BG2
Power Supplies - Board Mount 141190-V48C28T150BG2
Manufacturer: Vicor Corporation Win Source Part Number: 141190-V48C28T150BG2 Category: Power Supplies - Board Mount Family: DC DC Converters Series: MICRO Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Operating Temperature Range: -40°C ~ 100°C Features: OVP, UVLO Package: Quarter Brick Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm) Applications: ITE (Commercial) Voltage - Isolation: 3kV (3000V) Number of Outputs: 1 Current - Output (Max): 5.36A Voltage - Input (Min): 36V Voltage - Input (Max): 75V Voltage - Output 1: 28V Power (Watts) - Manufacture Series: 150W Efficiency: 88.5% Power (Watts) - Max: 150W Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Limited

Manufacturer: Vicor Corporation
Win Source Part Number: 141190-V48C28T150BG2
Category: Power Supplies - Board Mount
Family: DC DC Converters
Series: MICRO
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Operating Temperature Range: -40°C ~ 100°C
Features: OVP, UVLO
Package: Quarter Brick
Size / Dimension: 2.28" L x 1.45" W x 0.62" H (57.9mm x 36.8mm x 15.7mm)
Applications: ITE (Commercial)
Voltage - Isolation: 3kV (3000V)
Number of Outputs: 1
Current - Output (Max): 5.36A
Voltage - Input (Min): 36V
Voltage - Input (Max): 75V
Voltage - Output 1: 28V
Power (Watts) - Manufacture Series: 150W
Efficiency: 88.5%
Power (Watts) - Max: 150W
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number V48C28T150BG2 141190-V48C28T150BG2
Product Name CONVERTER MOD DC/DC 28V 150W Isolated 1 36V 75V 28V - - * 150W * * Power Supplies - Board Mount
Type DC-DC Converter
Form Factor Board Mount Board Mount
Operating Temperature -40 to 100 C (-40 to 212 F)
DC Output Current 5.36 amps
Unlock Full Specs
to access all available technical data

Similar Products

LPS Laser Power Supply - LPS Series - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Helium Neon Lasers
Operating Temperature -5 to 60 C (23 to 140 F)
View Details
Programmable Power / 2U Programmable DC Power - ea-psi-10080-60-2u-27679 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 60 amps
View Details