ASAP Semiconductor LLC Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 50 100 150 200 250 290 300 310 320 330 340 348 349 350 351 352 353 354
Product Name Notes
CONV MOD AC/DC 48V 12V 100W - 2 48V 12V 115 230VAC 48 VDC @ 2.08A 12 VDC @ 6.25A - - 175W Switching Commercial Chassis Mount 9.25"" L x...
CONVERT DC/DC VTM 1.32V 50A SMD Voltage Transformation Module 1 26V 55V 1.32V 50A 66W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x...
CONVERT DC/DC VTM 1.5V 115A SMD Voltage Transformation Module 1 26V 55V 1.5V 115A 170W 100V Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""...
CONVERT DC/DC VTM 1V 130A SMD Voltage Transformation Module 1 26V 55V 1V 130A 130W 100V Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""...
CONVERT DC/DC VTM 2V 40A SMD Voltage Transformation Module 1 26V 55V 2V 40A 80W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x...
CONVERT DC/DC VTM 2V 80A SMD Voltage Transformation Module 1 26V 55V 2V 80A 160W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x...
CONVERT DC/DC VTM 3.3V 25A SMD Voltage Transformation Module 1 26V 55V 3.3V 25A 83W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x...
CONVERT DC/DC VTM 3V 70A SMD Voltage Transformation Module 1 26V 55V 3V 70A 210W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x...
CONVERT DC/DC VTM 4V 50A SMD Voltage Transformation Module 1 26V 55V 4V 50A 200W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x...
CONVERT DC/DC VTM 5V 20A SMD Voltage Transformation Module 1 26V 48V 5V 20A 100W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x...
CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm...
CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x...
CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 10W Isolated 1 18V 36V 2V - - 10A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm...
CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x...
CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 20W Isolated 1 18V 36V 2V - - 20A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm...
CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x...
CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 30W Isolated 1 18V 36V 2V - - 30A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm...
CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x...
CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x...
CONVERTER MOD DC/DC 2V 40W Isolated 1 18V 36V 2V - - 40A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 16.5W Isolated 1 18V 36V 3.3V - - 16.5A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm...
CONVERTER MOD DC/DC 3.3V 16.5W Isolated 1 18V 36V 3.3V - - 16.5A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x...
CONVERTER MOD DC/DC 3.3V 16.5W Isolated 1 18V 36V 3.3V - - 16.5A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 16.5W Isolated 1 18V 36V 3.3V - - 16.5A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 16.5W Isolated 1 18V 36V 3.3V - - 16.5A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 16.5W Isolated 1 18V 36V 3.3V - - 16.5A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 33W Isolated 1 18V 36V 3.3V - - 33A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm...
CONVERTER MOD DC/DC 3.3V 33W Isolated 1 18V 36V 3.3V - - 33A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x...
CONVERTER MOD DC/DC 3.3V 33W Isolated 1 18V 36V 3.3V - - 33A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 33W Isolated 1 18V 36V 3.3V - - 33A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 33W Isolated 1 18V 36V 3.3V - - 33A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 33W Isolated 1 18V 36V 3.3V - - 33A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 49.5W Isolated 1 18V 36V 3.3V - - 49.5A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm...
CONVERTER MOD DC/DC 3.3V 49.5W Isolated 1 18V 36V 3.3V - - 49.5A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x...
CONVERTER MOD DC/DC 3.3V 49.5W Isolated 1 18V 36V 3.3V - - 49.5A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 49.5W Isolated 1 18V 36V 3.3V - - 49.5A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 49.5W Isolated 1 18V 36V 3.3V - - 49.5A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 49.5W Isolated 1 18V 36V 3.3V - - 49.5A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 18V 36V 3.3V - - 66A * * * Through Hole 9-Flanged HalfBrick Module 2.28"" L x 2.40"" W x 0.50"" H (57.9mm...
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 18V 36V 3.3V - - 66A * * * Through Hole 9-HalfBrick BusMod 2.36"" L x 2.28"" W x 1.08"" H (59.9mm x...
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 18V 36V 3.3V - - 66A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.80"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 18V 36V 3.3V - - 66A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 0.79"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 18V 36V 3.3V - - 66A * * * Through Hole 9-HalfBrick FinMod 2.28"" L x 1.86"" W x 1.04"" H (57.9mm x...
CONVERTER MOD DC/DC 3.3V 66W Isolated 1 18V 36V 3.3V - - 66A * * * Through Hole 9-HalfBrick SlimMod 2.28"" L x 1.80"" W x 0.52"" H (57.9mm x...
CONVERTER VTM 12V OUT 10A SMD Voltage Transformation Module 1 26V 55V 12V 10A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x...
CONVERTER VTM 12V OUT 25A SMD Voltage Transformation Module 1 26V 55V 12V 25A 300W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x...
HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 48V 5V 20A 100W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H...
HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 1.32V 50A 66W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H...
HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 12V 10A 120W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H...
HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 2V 40A 80W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H...
HALF-CHIP VTM CURRENT MULTIPLIER Voltage Transformation Module 1 26V 55V 3.3V 25A 83W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 0.87"" L x 0.65"" W x 0.26"" H...
MECHNCL SAMPLE BCM FULL CHIP SMD Mechanical Sample
MECHNCL SAMPLE BCM HALF CHIP SMD Mechanical Sample
MECHNCL SAMPLE PRM FULL CHIP SMD Mechanical Sample
MECHNCL SAMPLE PRM HALF CHIP SMD Mechanical Sample
MECHNCL SAMPLE VTM FULL CHIP SMD Mechanical Sample
MECHNCL SAMPLE VTM HALF CHIP SMD Mechanical Sample
RIPPLE ATTENUATOR MODULE 20A * *
VI-RAM RIPPLE ATTENUATOR MODULE Output Attenuator Vicor VI-200 VI-J00 FlatPACs ComPACS MegaMods
VI-RAM RIPPLE ATTENUATOR MODULE
VTM CURRENT MULTIPLIER 12V 25A Voltage Transformation Module 1 26V 55V 12V 25A 300W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""...
VTM CURRENT MULTIPLIER 12V 25A Voltage Transformation Module 1 26V 55V 12V 25A 300W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26""...
VTM CURRENT MULTIPLIER 2V 80A Voltage Transformation Module 1 26V 55V 2V 80A 160W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""...
VTM CURRENT MULTIPLIER 2V 80A Voltage Transformation Module 1 26V 55V 2V 80A 160W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26""...
VTM CURRENT MULTIPLIER 3V 70A Voltage Transformation Module 1 26V 55V 3V 70A 210W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""...
VTM CURRENT MULTIPLIER 3V 70A Voltage Transformation Module 1 26V 55V 3V 70A 210W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26""...
VTM CURRENT MULTIPLIER 4V 50A Voltage Transformation Module 1 26V 55V 4V 50A 200W 2.25kV (2250V) Commercial With Remote On/Off Surface Mount Module 1.28"" L x 0.87"" W x 0.26""...
VTM CURRENT MULTIPLIER 4V 50A Voltage Transformation Module 1 26V 55V 4V 50A 200W 2.25kV (2250V) Commercial With Remote On/Off Through Hole Module 1.28"" L x 0.87"" W x 0.26""...

<< Prev