ASAP Semiconductor LLC Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 12V 150W Isolated 1 18V 36V 12V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 150W Isolated 1 18V 36V 12V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 250W Isolated 1 18V 36V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 12V 250W Isolated 1 18V 36V 12V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 150W Isolated 1 18V 36V 15V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 150W Isolated 1 18V 36V 15V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 200W Isolated 1 18V 36V 15V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 15V 200W Isolated 1 18V 36V 15V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 150W Isolated 1 18V 36V 24V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 24V 150W Isolated 1 18V 36V 24V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 300W Isolated 1 18V 36V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 300W Isolated 1 18V 36V 5V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 400W Isolated 1 18V 36V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 400W Isolated 1 18V 36V 5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 6.5V 400W Isolated 1 18V 36V 6.5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 6.5V 400W Isolated 1 18V 36V 6.5V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 300W Isolated 1 18V 36V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 300W Isolated 1 18V 36V 8V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm... |
| << Prev | Next >> |