ASAP Semiconductor LLC Datasheets for Power Supplies

Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more

Page: 1 9 10 11 12 13 14 15 16 17 18 19 20 21 30 40 50 60 70 80 100 150 200 250 300 350 354
Product Name Notes
CONVERTER MOD DC/DC 12V 300W Isolated 1 18V 36V 12V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 300W Isolated 1 18V 36V 12V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 300W Isolated 1 18V 36V 15V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 300W Isolated 1 18V 36V 15V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 400W Isolated 1 18V 36V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 15V 400W Isolated 1 18V 36V 15V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 300W Isolated 1 18V 36V 24V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 300W Isolated 1 18V 36V 24V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 400W Isolated 1 18V 36V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 24V 400W Isolated 1 18V 36V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 300W Isolated 1 18V 36V 28V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 300W Isolated 1 18V 36V 28V - - * 300W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 400W Isolated 1 18V 36V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 400W Isolated 1 18V 36V 28V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 500W Isolated 1 18V 36V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 28V 500W Isolated 1 18V 36V 28V - - * 500W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 36V 400W Isolated 1 18V 36V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 36V 400W Isolated 1 18V 36V 24V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm...
CONVERTER MOD DC/DC 8V 100W Isolated 1 100V 200V 8V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.57"" H (57.9mm x 36.8mm...
CONVERTER MOD DC/DC 8V 100W Isolated 1 100V 200V 8V - - * 100W * * Through Hole Module 2.28"" L x 1.45"" W x 0.65"" H (57.9mm x 36.8mm...

<< Prev Next >>