Vicor Corporation Electronic Wholesale - V24B12M200B3 V24B12M200B3

Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278878-V24B12M200B3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: V24B12M200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Request a Quote
Description
Manufacturer: Vicor Corporation Win Source Part Number: 1278878-V24B12M200B3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: V24B12M200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Electronic Wholesale - V24B12M200B3
1278878-V24B12M200B3
Electronic Wholesale - V24B12M200B3 1278878-V24B12M200B3
Manufacturer: Vicor Corporation Win Source Part Number: 1278878-V24B12M200B3 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86% Categories: Power Supplies - Board Mount Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: 9-DIP Module Current - Output (Maximum): 16.67A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Family Part Number: V24B12M200 Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 200W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278878-V24B12M200B3
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: 9-DIP Module
Current - Output (Maximum): 16.67A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Family Part Number: V24B12M200
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 200W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 2.28" L x 2.20" W x 0.50" H (57.9mm x 55.9mm x 12.7mm)

Buy Now
CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * - V24B12M200B3 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * *
V24B12M200B3
CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * V24B12M200B3
CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm x 13.7mm) Bulk -55¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm x 13.7mm) Bulk -55¦C ~ 100¦C *

Supplier's Site

Technical Specifications

  Win Source Electronics ASAP Semiconductor LLC
Product Category Power Supplies Power Supplies
Product Number 1278878-V24B12M200B3 V24B12M200B3
Product Name Electronic Wholesale - V24B12M200B3 CONVERTER MOD DC/DC 12V 200W Isolated 1 18V 36V 12V - - * 200W * *
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Power Supplies - 5000003264-SE - TE Connectivity
Specs
DC Output Voltage 12.0 volts
DC Output Current 2 amps
View Details
Programmable Power / 4U Programmable DC Power - ea-psb-10080-1000-4u-27430 - TPS Elektronik GmbH
Specs
AC Output Voltage 0.0 to 80.0 volts
AC Output Current 0.0 to 1000 amps
DC Output Voltage 0.0 to 80.0 volts
View Details
HPZ-Series - HP005ZIP025 - IMI Life Science
Specs
Applications Analytical
DC Output Voltage 5000.0 volts
DC Output Current 4.00E-4 to 1.00E-3 amps
View Details
Programmable DC Current Source - Model 121 - Lake Shore Cryotronics, Inc.
Specs
Type Current Source
Form Factor Desktop / Free Standing
Applications Testing, Measuring, and Operating Resistive and Semiconductor Devices
View Details