ASAP Semiconductor LLC Datasheets for Power Supplies
Power supplies are electrical devices that deliver electric power to one or several loads. They generate the output power by converting an input signal into an output signal.
Power Supplies: Learn more
| Product Name | Notes |
|---|---|
| CONVERTER MOD DC/DC 28V 150W Isolated 1 100V 200V 28V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 250W Isolated 1 100V 200V 28V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 28V 250W Isolated 1 100V 200V 28V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 100W Isolated 1 100V 200V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 100W Isolated 1 100V 200V 3.3V - - * 100W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 150W Isolated 1 100V 200V 3.3V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 3.3V 150W Isolated 1 100V 200V 3.3V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 150W Isolated 1 100V 200V 36V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 150W Isolated 1 100V 200V 36V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 250W Isolated 1 100V 200V 36V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 36V 250W Isolated 1 100V 200V 36V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 150W Isolated 1 100V 200V 48V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 250W Isolated 1 100V 200V 48V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 48V 250W Isolated 1 100V 200V 48V - - * 250W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 150W Isolated 1 100V 200V 5V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 150W Isolated 1 100V 200V 5V - - * 150W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 200W Isolated 1 100V 200V 5V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 5V 200W Isolated 1 100V 200V 5V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 200W Isolated 1 100V 200V 8V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.54"" H (57.9mm x 55.9mm... | |
| CONVERTER MOD DC/DC 8V 200W Isolated 1 100V 200V 8V - - * 200W * * Through Hole Module 2.28"" L x 2.20"" W x 0.62"" H (57.9mm x 55.9mm... |
| << Prev | Next >> |