Vicor Corporation CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * V24A12C400BF2

Description
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote
Description
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * - V24A12C400BF2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * *
V24A12C400BF2
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * V24A12C400BF2
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.54"" H (116.8mm x 55.9mm x 13.7mm) Bulk -20¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - V24A12C400BF2
1278852-V24A12C400BF2
Electronic Wholesale - V24A12C400BF2 1278852-V24A12C400BF2
Manufacturer: Vicor Corporation Win Source Part Number: 1278852-V24A12C400BF 2 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86.8% Categories: Power Supplies - Board Mount Temperature Range - Operating: -20°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 33.33A Popularity: Medium Fake Threat In the Open Market: 63 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278852-V24A12C400BF2
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86.8%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -20°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 33.33A
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.54" H (116.8mm x 55.9mm x 13.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number V24A12C400BF2 1278852-V24A12C400BF2
Product Name CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Electronic Wholesale - V24A12C400BF2
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

DC-DC Converter Non Isolated -  - Micropower LLC
Specs
Type DC-DC Converter
Features IP21
DC Output Voltage 12.5 volts
View Details
DC to AC Inverters -  - Quantaflex Printed Electronics Inc.
Quantaflex Printed Electronics Inc.
Specs
Type DC/AC Inverter
AC Output Voltage 115.0 volts
Output Frequency 4.00E-4 MHz
View Details
Bench Power Supplies - 1233612 - RS Components, Ltd.
Specs
Regulatory Compliance RoHS Compliant
DC Output Current 3 amps
Number of Outputs 2 #
View Details