Vicor Corporation CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * V24A12M400BL2

Description
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -55¦C ~ 100¦C *
Request a Quote
Description
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -55¦C ~ 100¦C *
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * - V24A12M400BL2 - ASAP Semiconductor LLC
Anaheim, CA, United States
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * *
V24A12M400BL2
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * V24A12M400BL2
CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -55¦C ~ 100¦C *

CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Through Hole Module 4.60"" L x 2.20"" W x 0.62"" H (116.8mm x 55.9mm x 15.7mm) Bulk -55¦C ~ 100¦C *

Supplier's Site
Laguna Hills, CA, United States
Electronic Wholesale - V24A12M400BL2
1278857-V24A12M400BL2
Electronic Wholesale - V24A12M400BL2 1278857-V24A12M400BL2
Manufacturer: Vicor Corporation Win Source Part Number: 1278857-V24A12M400BL 2 Packaging: Bulk Type: Isolated Module Mounting Style: Through Hole Features: OVP, UVLO Applications: ITE (Commercial) Voltage - Isolation: 3kV Voltage - Output 1: 12V Efficiency: 86.8% Categories: Power Supplies - Board Mount Temperature Range - Operating: -55°C ~ 100°C Manufacturer Homepage: www.vicorpower.com Manufacturer Package: Full Brick Current - Output (Maximum): 33.33A Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1 MSL Level: Not Applicable Power (W): 400W Voltage - Input (Minimum): 18V Voltage - Input (Maximum): 36V Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Manufacturer: Vicor Corporation
Win Source Part Number: 1278857-V24A12M400BL2
Packaging: Bulk
Type: Isolated Module
Mounting Style: Through Hole
Features: OVP, UVLO
Applications: ITE (Commercial)
Voltage - Isolation: 3kV
Voltage - Output 1: 12V
Efficiency: 86.8%
Categories: Power Supplies - Board Mount
Temperature Range - Operating: -55°C ~ 100°C
Manufacturer Homepage: www.vicorpower.com
Manufacturer Package: Full Brick
Current - Output (Maximum): 33.33A
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1
MSL Level: Not Applicable
Power (W): 400W
Voltage - Input (Minimum): 18V
Voltage - Input (Maximum): 36V
Parts Dimension: 4.60" L x 2.20" W x 0.62" H (116.8mm x 55.9mm x 15.7mm)

Buy Now

Technical Specifications

  ASAP Semiconductor LLC Win Source Electronics
Product Category Power Supplies Power Supplies
Product Number V24A12M400BL2 1278857-V24A12M400BL2
Product Name CONVERTER MOD DC/DC 12V 400W Isolated 1 18V 36V 12V - - * 400W * * Electronic Wholesale - V24A12M400BL2
Type DC-DC Converter
Unlock Full Specs
to access all available technical data

Similar Products

Portable X-Ray Power Supply - XRS040N100 - Voltage Multipliers, Inc.
Specs
Type High Voltage
Applications Instrumentation
Operating Temperature -10 to 50 C (14 to 122 F)
View Details
Programmable Power / 4U Programmable DC Power - hea6949-ea-bt-20500-180-4u-32168 - TPS Elektronik GmbH
Specs
Form Factor Rack Mount
AC Output Voltage 0.0 to 500.0 volts
AC Output Current 0.0 to 180 amps
View Details
Narrow Profile - Linear Power Supplies -  - Acopian Power Supplies
Specs
Type DC Power Supply; AC/DC Converter
Technology Linear Power Supply
Form Factor DIN Rail; Wall Mount
View Details