Dymax Light-Curable Materials, Dissimilar Substrate Bonding, 9906-AA

Description
Dymax 9906-AA is a heat and/or LED light-curable epoxy adhesive designed specifically for use in Asia. This active alignment adhesive meets NASA ASTM E595 low-outgassing specifications making it ideal for critical optical components, camera modules, LiDAR (Light Detection and Ranging, and other ADAS (Advanced Driver Assistance Systems) assemblies. 9906-AA has the flexibility to cure in seconds upon exposure to LED and/or UV/Visible light as well as low temperature heat to accommodate a variety of application needs including lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs). With improved 85°C/85% RH resistance, this epoxy adhesive exhibits less overall movement through thermal excursions. It also features higher viscosity and thixotropy to maintain bead shape upon dispense. 9906-AA requires cold ship, cold storage and should be kept between 1°C [34◦ F] and 5°C [41◦F] and not frozen.
Request a Quote Datasheet
Description
Dymax 9906-AA is a heat and/or LED light-curable epoxy adhesive designed specifically for use in Asia. This active alignment adhesive meets NASA ASTM E595 low-outgassing specifications making it ideal for critical optical components, camera modules, LiDAR (Light Detection and Ranging, and other ADAS (Advanced Driver Assistance Systems) assemblies. 9906-AA has the flexibility to cure in seconds upon exposure to LED and/or UV/Visible light as well as low temperature heat to accommodate a variety of application needs including lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs). With improved 85°C/85% RH resistance, this epoxy adhesive exhibits less overall movement through thermal excursions. It also features higher viscosity and thixotropy to maintain bead shape upon dispense. 9906-AA requires cold ship, cold storage and should be kept between 1°C [34◦ F] and 5°C [41◦F] and not frozen.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Light-Curable Materials, Dissimilar Substrate Bonding, 9906-AA -  - Dymax
Torrington, CT, United States
Light-Curable Materials, Dissimilar Substrate Bonding, 9906-AA
Light-Curable Materials, Dissimilar Substrate Bonding, 9906-AA
Dymax 9906-AA is a heat and/or LED light-curable epoxy adhesive designed specifically for use in Asia. This active alignment adhesive meets NASA ASTM E595 low-outgassing specifications making it ideal for critical optical components, camera modules, LiDAR (Light Detection and Ranging, and other ADAS (Advanced Driver Assistance Systems) assemblies. 9906-AA has the flexibility to cure in seconds upon exposure to LED and/or UV/Visible light as well as low temperature heat to accommodate a variety of application needs including lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs). With improved 85°C/85% RH resistance, this epoxy adhesive exhibits less overall movement through thermal excursions. It also features higher viscosity and thixotropy to maintain bead shape upon dispense. 9906-AA requires cold ship, cold storage and should be kept between 1°C [34◦ F] and 5°C [41◦F] and not frozen.

Dymax 9906-AA is a heat and/or LED light-curable epoxy adhesive designed specifically for use in Asia. This active alignment adhesive meets NASA ASTM E595 low-outgassing specifications making it ideal for critical optical components, camera modules, LiDAR (Light Detection and Ranging, and other ADAS (Advanced Driver Assistance Systems) assemblies.

9906-AA has the flexibility to cure in seconds upon exposure to LED and/or UV/Visible light as well as low temperature heat to accommodate a variety of application needs including lens bonding, bonding the lens barrel to holder, or bonding the holder to printed circuit boards (PCBs).

With improved 85°C/85% RH resistance, this epoxy adhesive exhibits less overall movement through thermal excursions. It also features higher viscosity and thixotropy to maintain bead shape upon dispense.

9906-AA requires cold ship, cold storage and should be kept between 1°C [34◦ F] and 5°C [41◦F] and not frozen.

Supplier's Site Datasheet

Technical Specifications

  Dymax
Product Category Industrial Adhesives
Product Name Light-Curable Materials, Dissimilar Substrate Bonding, 9906-AA
Cure / Technology UV or Radiation Cured
Unlock Full Specs
to access all available technical data

Similar Products

Dymax Multi-Cure 6-621 UV Curing Adhesive Clear 170 mL Cartridge - 6-621 170ML CARTRIDGE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Substrate Compatibility Ceramic, Glass; Metal
Viscosity 3500 to 25000 cP
View Details
Dymax Ultra Light-Weld® 3-20809 UV Curing Adhesive Yellow 1 L Bottle - 3-20809 1 LITER BOTTLE - Ellsworth Adhesives
Specs
Cure / Technology Single Component
Features Sealant
Viscosity 16000 cP
View Details
Light-Curable Materials, HLC Adhesives, HLC-M-1004 -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Type / Form Liquid
Substrate Compatibility ABS, CAP, PC, PEI, PMMA, SAN
View Details
Light-Curable Materials, Bonding, Dissimilar Substrate Bonding, 1406-M-Z -  - Dymax
Specs
Cure / Technology UV or Radiation Cured
Substrate Compatibility Metal; Dissimilar Substrates; Stainless Steel; ABS; PC; PEI; PETG; PMMA; PS
Viscosity 160 cP
View Details