Master Bond, Inc. Two component silicone for bonding and sealing MasterSil 981-LO

Description
Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured Convenient processing MasterSil 981-LO is a two-component silicone designed for high performance bonding, sealing, and encapsulating applications. It does not require air for curing. The system features a flowable viscosity and a forgiving 1:1 mix ratio by weight for ease of handling. It is a minimal exotherm material with an extended open time of approximately 3-4 hours. MasterSil 981-LO is also noteworthy for its soft Shore A hardness, offering a low modulus and good flexibility. MasterSil 981-LO cures at ambient temperature in 48-72 hours, or more rapidly in 2-4 hours at 135-165°F. For optimal performance, an initial overnight cure at room temperature followed by 2-4 hours at 135-165°F is recommended. The system is 100% reactive, containing no solvents or diluents, and exhibits minimal shrinkage upon cure. Mix ratio: 1:1 by weight Open time: approximately 3-4 hours Cure schedule: 48-72 hours at ambient temperature, or 2-4 hours at 135-165°F Recommended cure: overnight at room temperature followed by 2-4 hours at 135-165°F Shore A hardness: 20-30 Service temperature range: -65°F to +400°F Color: clear (both Part A and Part B) MasterSil 981-LO bonds well to a wide range of substrates, including metals, glass, plastics, ceramics, and many types of silicone rubbers. It is capable of withstanding rigorous thermal shock and cycling without cracking or imparting stress on bonded components. While tensile lap shear strength is relatively low, it still forms tenacious bonds and should be considered a reliable adhesive. Additional key features include optical clarity, particularly in thinner sections, and a strong electrical insulation profile. MasterSil 981-LO is well suited for use in aerospace, satellite, optical, and optoelectronic applications where a low viscosity silicone with a long open time is required.
Request a Quote
Description
Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured Convenient processing MasterSil 981-LO is a two-component silicone designed for high performance bonding, sealing, and encapsulating applications. It does not require air for curing. The system features a flowable viscosity and a forgiving 1:1 mix ratio by weight for ease of handling. It is a minimal exotherm material with an extended open time of approximately 3-4 hours. MasterSil 981-LO is also noteworthy for its soft Shore A hardness, offering a low modulus and good flexibility. MasterSil 981-LO cures at ambient temperature in 48-72 hours, or more rapidly in 2-4 hours at 135-165°F. For optimal performance, an initial overnight cure at room temperature followed by 2-4 hours at 135-165°F is recommended. The system is 100% reactive, containing no solvents or diluents, and exhibits minimal shrinkage upon cure. Mix ratio: 1:1 by weight Open time: approximately 3-4 hours Cure schedule: 48-72 hours at ambient temperature, or 2-4 hours at 135-165°F Recommended cure: overnight at room temperature followed by 2-4 hours at 135-165°F Shore A hardness: 20-30 Service temperature range: -65°F to +400°F Color: clear (both Part A and Part B) MasterSil 981-LO bonds well to a wide range of substrates, including metals, glass, plastics, ceramics, and many types of silicone rubbers. It is capable of withstanding rigorous thermal shock and cycling without cracking or imparting stress on bonded components. While tensile lap shear strength is relatively low, it still forms tenacious bonds and should be considered a reliable adhesive. Additional key features include optical clarity, particularly in thinner sections, and a strong electrical insulation profile. MasterSil 981-LO is well suited for use in aerospace, satellite, optical, and optoelectronic applications where a low viscosity silicone with a long open time is required.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Two component silicone for bonding and sealing - MasterSil 981-LO - Master Bond, Inc.
Hackensack, NJ, USA
Two component silicone for bonding and sealing
MasterSil 981-LO
Two component silicone for bonding and sealing MasterSil 981-LO
Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications. High level of softness Optically clear in thin sections Addition cured Convenient processing MasterSil 981-LO is a two-component silicone designed for high performance bonding, sealing, and encapsulating applications. It does not require air for curing. The system features a flowable viscosity and a forgiving 1:1 mix ratio by weight for ease of handling. It is a minimal exotherm material with an extended open time of approximately 3-4 hours. MasterSil 981-LO is also noteworthy for its soft Shore A hardness, offering a low modulus and good flexibility. MasterSil 981-LO cures at ambient temperature in 48-72 hours, or more rapidly in 2-4 hours at 135-165°F. For optimal performance, an initial overnight cure at room temperature followed by 2-4 hours at 135-165°F is recommended. The system is 100% reactive, containing no solvents or diluents, and exhibits minimal shrinkage upon cure. Mix ratio: 1:1 by weight Open time: approximately 3-4 hours Cure schedule: 48-72 hours at ambient temperature, or 2-4 hours at 135-165°F Recommended cure: overnight at room temperature followed by 2-4 hours at 135-165°F Shore A hardness: 20-30 Service temperature range: -65°F to +400°F Color: clear (both Part A and Part B) MasterSil 981-LO bonds well to a wide range of substrates, including metals, glass, plastics, ceramics, and many types of silicone rubbers. It is capable of withstanding rigorous thermal shock and cycling without cracking or imparting stress on bonded components. While tensile lap shear strength is relatively low, it still forms tenacious bonds and should be considered a reliable adhesive. Additional key features include optical clarity, particularly in thinner sections, and a strong electrical insulation profile. MasterSil 981-LO is well suited for use in aerospace, satellite, optical, and optoelectronic applications where a low viscosity silicone with a long open time is required.

Master Bond MasterSil 981-LO is a two component silicone for bonding and sealing that meets NASA low outgassing specifications.

  • High level of softness
  • Optically clear in thin sections
  • Addition cured
  • Convenient processing

MasterSil 981-LO is a two-component silicone designed for high performance bonding, sealing, and encapsulating applications. It does not require air for curing. The system features a flowable viscosity and a forgiving 1:1 mix ratio by weight for ease of handling. It is a minimal exotherm material with an extended open time of approximately 3-4 hours. MasterSil 981-LO is also noteworthy for its soft Shore A hardness, offering a low modulus and good flexibility.

MasterSil 981-LO cures at ambient temperature in 48-72 hours, or more rapidly in 2-4 hours at 135-165°F. For optimal performance, an initial overnight cure at room temperature followed by 2-4 hours at 135-165°F is recommended. The system is 100% reactive, containing no solvents or diluents, and exhibits minimal shrinkage upon cure.

  • Mix ratio: 1:1 by weight
  • Open time: approximately 3-4 hours
  • Cure schedule: 48-72 hours at ambient temperature, or 2-4 hours at 135-165°F
  • Recommended cure: overnight at room temperature followed by 2-4 hours at 135-165°F
  • Shore A hardness: 20-30
  • Service temperature range: -65°F to +400°F
  • Color: clear (both Part A and Part B)

MasterSil 981-LO bonds well to a wide range of substrates, including metals, glass, plastics, ceramics, and many types of silicone rubbers. It is capable of withstanding rigorous thermal shock and cycling without cracking or imparting stress on bonded components. While tensile lap shear strength is relatively low, it still forms tenacious bonds and should be considered a reliable adhesive.

Additional key features include optical clarity, particularly in thinner sections, and a strong electrical insulation profile. MasterSil 981-LO is well suited for use in aerospace, satellite, optical, and optoelectronic applications where a low viscosity silicone with a long open time is required.

Supplier's Site

Technical Specifications

  Master Bond, Inc.
Product Category Industrial Sealants
Product Number MasterSil 981-LO
Product Name Two component silicone for bonding and sealing
Cure / Technology Two Component  ; Room Temperature Vulcanizing or Curing
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Metal; Plastic; Rubber or Elastomer
Chemical System Silicone
Features High Dielectric; Flexible
Unlock Full Specs
to access all available technical data

Similar Products

Two Part Epoxy For Bonding, Sealing, Potting And Impregnation - Supreme 112 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
View Details
Two part toughened epoxy for bonding, sealing and encapsulation features good thermal conductivity - Supreme 121AO - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Liquid
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Rubber or Elastomer
View Details
Fast Curing, Optically Clear, Two Part Epoxy - EP39-2 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Two Component  
Type / Form Grease, Paste
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces
View Details
One Part, Toughened Epoxy for Dam-and-Fill Encapsulation - Supreme 3DM-85 - Master Bond, Inc.
Specs
Cure / Technology Thermoset; Single Component
Substrate Compatibility Ceramic, Glass; Composites; Metal; Plastic; Porous Surfaces; Rubber or Elastomer; Dissimilar Substrates
Chemical System Epoxy
View Details