Macnaught USA, Inc. Industrial Grade Turbine Flow Meters MT

Description
Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel Billet for reliable industrial performance. Macnaught MT Meters are for clean process fluids only and do not measure gases. Fluids with solids that can not be removed upstream of the meter are not recommended. MT Meters provide inline 1% Accuracy Over Flow Range with .1% Repeatability. In Stock Sizes ½” thru 4” .75 GPM to 1,200 GPM Designed for Precise Volumetric Clean Process Fluid Measurement Larger Sizes Available up to 10” Flow Conditioning is Required – typically 20D upstream x 5D downstream High-Pressure Range of 5,000 PSI up to 2 inch Immediate Response to Flow Meter Inquires Suitable MT Turbine Meter Fluids Frac Water Process Water DI Water • Fuels of all Types All Oils below 100 cPs • Glycols and all Heat Exchange Fluids Liquid Hydrogen and Nitrogen • Hazard Fluids in C1D1 and Intrinsically Safe applications • Other low-viscosity fluids compatible with Stainless Steel
Datasheet
Description
Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel Billet for reliable industrial performance. Macnaught MT Meters are for clean process fluids only and do not measure gases. Fluids with solids that can not be removed upstream of the meter are not recommended. MT Meters provide inline 1% Accuracy Over Flow Range with .1% Repeatability. In Stock Sizes ½” thru 4” .75 GPM to 1,200 GPM Designed for Precise Volumetric Clean Process Fluid Measurement Larger Sizes Available up to 10” Flow Conditioning is Required – typically 20D upstream x 5D downstream High-Pressure Range of 5,000 PSI up to 2 inch Immediate Response to Flow Meter Inquires Suitable MT Turbine Meter Fluids Frac Water Process Water DI Water • Fuels of all Types All Oils below 100 cPs • Glycols and all Heat Exchange Fluids Liquid Hydrogen and Nitrogen • Hazard Fluids in C1D1 and Intrinsically Safe applications • Other low-viscosity fluids compatible with Stainless Steel
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Industrial Grade Turbine Flow Meters - MT - Macnaught USA, Inc.
Tampa, FL, USA
Industrial Grade Turbine Flow Meters
MT
Industrial Grade Turbine Flow Meters MT
Macnaught MT Overview Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices. Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel Billet for reliable industrial performance. Macnaught MT Meters are for clean process fluids only and do not measure gases. Fluids with solids that can not be removed upstream of the meter are not recommended. MT Meters provide inline 1% Accuracy Over Flow Range with .1% Repeatability. In Stock Sizes ½” thru 4” .75 GPM to 1,200 GPM Designed for Precise Volumetric Clean Process Fluid Measurement Larger Sizes Available up to 10” Flow Conditioning is Required – typically 20D upstream x 5D downstream High-Pressure Range of 5,000 PSI up to 2 inch Immediate Response to Flow Meter Inquires Suitable MT Turbine Meter Fluids Frac Water Process Water DI Water • Fuels of all Types All Oils below 100 cPs • Glycols and all Heat Exchange Fluids Liquid Hydrogen and Nitrogen • Hazard Fluids in C1D1 and Intrinsically Safe applications • Other low-viscosity fluids compatible with Stainless Steel

Macnaught MT Overview

Macnaught MT Turbine Flow Meters are Heavy Duty Industrial Grade Velocity Flow Fluid Measuring Devices.

Our MT Meters utilize decades of proven cost-effective technology. Additionally, each meter is machined from solid 316 Stainless Steel Billet for reliable industrial performance.

Macnaught MT Meters are for clean process fluids only and do not measure gases. Fluids with solids that can not be removed upstream of the meter are not recommended.

MT Meters provide inline 1% Accuracy Over Flow Range with .1% Repeatability.

  • In Stock Sizes ½” thru 4” .75 GPM to 1,200 GPM
  • Designed for Precise Volumetric Clean Process Fluid Measurement
  • Larger Sizes Available up to 10”
  • Flow Conditioning is Required – typically 20D upstream x 5D downstream
  • High-Pressure Range of 5,000 PSI up to 2 inch
  • Immediate Response to Flow Meter Inquires

Suitable MT Turbine Meter Fluids

Frac Water Process Water DI Water • Fuels of all Types All Oils below 100 cPs • Glycols and all Heat Exchange Fluids Liquid Hydrogen and Nitrogen • Hazard Fluids in C1D1 and Intrinsically Safe applications • Other low-viscosity fluids compatible with Stainless Steel

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Flow Meters
Product Number MT
Product Name Industrial Grade Turbine Flow Meters
Meter Technology Turbine
Product Standards RoHS
Operating Temperature -100 to 150 F (-73 to 66 C)
Process Media Type Liquid
Operating Pressure 800 to 5000 psi (563 to 3519 m H2O)
Unlock Full Specs
to access all available technical data

Similar Products

Insertion Vortex Flow Meter - PanaFlow MV82 - Panametrics
Specs
Meter Technology Vortex (Shedding) Meter
Features Recorder / Totalizer Functions
Additional Variables Measured Temperature; Density
View Details
Steam Mass Flow Meters - InnovaMass® 240S -  - Sierra Instruments, Inc.
Specs
Meter Technology Vortex (Shedding) Meter
Features Built-in Alarm Indicator; Programmable; Recorder / Totalizer Functions
Approvals ATEX; Canadian Standards Association; CE,FM,FMC, IECEx, ISO 9001
View Details
Flow Sensors - 1983029 - RS Components, Ltd.
RS Components, Ltd.
Specs
Process Media Type Liquid
Operating Pressure 99.93 psi (70.33 m H2O)
Gas Volumetric Flow Rate 3.53E-4 to 0.0035 SCFM (6.00E-4 to 0.0060 m³/hr)
View Details
Supply-side Express Cooling Stick - ECWS075XX-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details