Macnaught USA, Inc. High Accuracy Diesel Fuel Flow Meters FCM (fuel consumption)

Description
Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust, flying mud, heavy rain or other excessive mobile or stationary conditions. This meter class works with clean filtered fluids only and does not measure gas or liquids with solids present. The unique magnetic attachment method does away with mechanical fastening and improves substrate mating while significantly reducing connection stress. Our built-in temperature sensor allows for Diesel Fuel temperature compensation capabilities for maximum accuracy purposes. Two flow ranges are offered that cover the majority of diesel engine models: MX12FCM .5-8 GPM MX25FCM 1.6-9.5 GPM Minimal Pressure Drop, typically .5 PSI to 2 PSI The FCM Series is designed for Diesel Fuels of all types and is used in numerous fuel measurement industries including: Fracking Engines Drilling Platforms – Generator Fuel Measurement Mining Trucks Logging Equipment Gen-Set Fleets
Datasheet
Description
Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust, flying mud, heavy rain or other excessive mobile or stationary conditions. This meter class works with clean filtered fluids only and does not measure gas or liquids with solids present. The unique magnetic attachment method does away with mechanical fastening and improves substrate mating while significantly reducing connection stress. Our built-in temperature sensor allows for Diesel Fuel temperature compensation capabilities for maximum accuracy purposes. Two flow ranges are offered that cover the majority of diesel engine models: MX12FCM .5-8 GPM MX25FCM 1.6-9.5 GPM Minimal Pressure Drop, typically .5 PSI to 2 PSI The FCM Series is designed for Diesel Fuels of all types and is used in numerous fuel measurement industries including: Fracking Engines Drilling Platforms – Generator Fuel Measurement Mining Trucks Logging Equipment Gen-Set Fleets
Datasheet

Suppliers

Company
Product
Description
Supplier Links
High Accuracy Diesel Fuel Flow Meters - FCM (fuel consumption) - Macnaught USA, Inc.
Tampa, FL, USA
High Accuracy Diesel Fuel Flow Meters
FCM (fuel consumption)
High Accuracy Diesel Fuel Flow Meters FCM (fuel consumption)
Macnaught FCM Flow Meter Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications. FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust, flying mud, heavy rain or other excessive mobile or stationary conditions. This meter class works with clean filtered fluids only and does not measure gas or liquids with solids present. The unique magnetic attachment method does away with mechanical fastening and improves substrate mating while significantly reducing connection stress. Our built-in temperature sensor allows for Diesel Fuel temperature compensation capabilities for maximum accuracy purposes. Two flow ranges are offered that cover the majority of diesel engine models: MX12FCM .5-8 GPM MX25FCM 1.6-9.5 GPM Minimal Pressure Drop, typically .5 PSI to 2 PSI The FCM Series is designed for Diesel Fuels of all types and is used in numerous fuel measurement industries including: Fracking Engines Drilling Platforms – Generator Fuel Measurement Mining Trucks Logging Equipment Gen-Set Fleets

Macnaught FCM Flow Meter

Macnaught FCM Flow Meters are special-purpose flow devices designed to provide .1% Accuracy in Fuel Consumption Meter Applications.

FCM Meters thrive in harsh environments and work very well in heavy vibration, swirling dust, flying mud, heavy rain or other excessive mobile or stationary conditions. This meter class works with clean filtered fluids only and does not measure gas or liquids with solids present.

The unique magnetic attachment method does away with mechanical fastening and improves substrate mating while significantly reducing connection stress.

Our built-in temperature sensor allows for Diesel Fuel temperature compensation capabilities for maximum accuracy purposes.

Two flow ranges are offered that cover the majority of diesel engine models:
MX12FCM .5-8 GPM
MX25FCM 1.6-9.5 GPM

Minimal Pressure Drop, typically .5 PSI to 2 PSI

The FCM Series is designed for Diesel Fuels of all types and is used in numerous fuel measurement industries including:

  • Fracking Engines
  • Drilling Platforms – Generator Fuel Measurement
  • Mining Trucks
  • Logging Equipment
  • Gen-Set Fleets
Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc.
Product Category Liquid Flow Meters
Product Number FCM (fuel consumption)
Product Name High Accuracy Diesel Fuel Flow Meters
Meter Technology Oval Gear
Product Standards RoHS
Operating Temperature -40 to 176 F (-40 to 80 C)
Process Media Type Liquid
Operating Pressure 150 psi (106 m H2O)
Unlock Full Specs
to access all available technical data