Macnaught USA, Inc. Mechanical Register Flow Meters M-Series

Description
Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean process fluid, this meter is not for measuring air or liquids laden with solids. This Macnaught meter class has decades of industrial experience with thousands in service, many operating in perfect condition for over 30 years. ALL M SERIES MECHANICAL METERS PROVIDE A STANDARD 1% ACCURACY with .03% Repeatability of Flow. ½”, 1”, 1,5” and 2” stocked sizes Designed for Precise Volumetric Clean Process Fluid Totalizing Measurement No Flow Conditioning – put the meter where you need it Large Stock of Meter and Display Inventory including Hazard Classification Meters Immediate response to Flow Meter Inquires Fluid Categories Well Suited for MX Oval Gear Flow Meters Fuels • Oils • Solvents • DEF/ADBLUE • Greases • Lubricants • Fuel Additives • Glycols Polyols • Isocyanates • Asphalt Emulsions • Sealers • Epoxies • Adhesives • DI Water General Water • Acids • Bases • Inks • Chemical Additives • All Clean Process Fluids
Datasheet
Description
Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean process fluid, this meter is not for measuring air or liquids laden with solids. This Macnaught meter class has decades of industrial experience with thousands in service, many operating in perfect condition for over 30 years. ALL M SERIES MECHANICAL METERS PROVIDE A STANDARD 1% ACCURACY with .03% Repeatability of Flow. ½”, 1”, 1,5” and 2” stocked sizes Designed for Precise Volumetric Clean Process Fluid Totalizing Measurement No Flow Conditioning – put the meter where you need it Large Stock of Meter and Display Inventory including Hazard Classification Meters Immediate response to Flow Meter Inquires Fluid Categories Well Suited for MX Oval Gear Flow Meters Fuels • Oils • Solvents • DEF/ADBLUE • Greases • Lubricants • Fuel Additives • Glycols Polyols • Isocyanates • Asphalt Emulsions • Sealers • Epoxies • Adhesives • DI Water General Water • Acids • Bases • Inks • Chemical Additives • All Clean Process Fluids
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Register Flow Meters - M-Series - Macnaught USA, Inc.
Tampa, FL, USA
Mechanical Register Flow Meters
M-Series
Mechanical Register Flow Meters M-Series
Macnaught M Series Mechanical Register Flow Meter Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean process fluid, this meter is not for measuring air or liquids laden with solids. This Macnaught meter class has decades of industrial experience with thousands in service, many operating in perfect condition for over 30 years. ALL M SERIES MECHANICAL METERS PROVIDE A STANDARD 1% ACCURACY with .03% Repeatability of Flow. ½”, 1”, 1,5” and 2” stocked sizes Designed for Precise Volumetric Clean Process Fluid Totalizing Measurement No Flow Conditioning – put the meter where you need it Large Stock of Meter and Display Inventory including Hazard Classification Meters Immediate response to Flow Meter Inquires Fluid Categories Well Suited for MX Oval Gear Flow Meters Fuels • Oils • Solvents • DEF/ADBLUE • Greases • Lubricants • Fuel Additives • Glycols Polyols • Isocyanates • Asphalt Emulsions • Sealers • Epoxies • Adhesives • DI Water General Water • Acids • Bases • Inks • Chemical Additives • All Clean Process Fluids

Macnaught M Series Mechanical Register Flow Meter

Macnaught M Series Mechanical Register Flow Meters are Non-Powered Industrial Grade Mechanical Display totalizing flow devices. Well suited for registering totals in most fluid applications. Designed for clean process fluid, this meter is not for measuring air or liquids laden with solids.

This Macnaught meter class has decades of industrial experience with thousands in service, many operating in perfect condition for over 30 years.

ALL M SERIES MECHANICAL METERS PROVIDE A STANDARD 1% ACCURACY with .03% Repeatability of Flow.

  • ½”, 1”, 1,5” and 2” stocked sizes
  • Designed for Precise Volumetric Clean Process Fluid Totalizing Measurement
  • No Flow Conditioning – put the meter where you need it
  • Large Stock of Meter and Display Inventory including Hazard Classification Meters
  • Immediate response to Flow Meter Inquires

Fluid Categories Well Suited for MX Oval Gear Flow Meters

Fuels • Oils • Solvents • DEF/ADBLUE • Greases • Lubricants • Fuel Additives • Glycols Polyols • Isocyanates • Asphalt Emulsions • Sealers • Epoxies • Adhesives • DI Water General Water • Acids • Bases • Inks • Chemical Additives • All Clean Process Fluids

Supplier's Site
Digital Flow Meters - M-Series - Macnaught USA, Inc.
Tampa, FL, USA
Digital Flow Meters
M-Series
Digital Flow Meters M-Series
Macnaught M-Series Digital Flow Meters The Macnaught M-Series Flow Meter class consists of our M1 Square Body Digital, MH High Pressure, and CR Chemical Resistant Flow Meter products. M1 Square Body Digital - Designed for Smallest Flow Meter Footprint Applications Our F006, F009, M006, and M009 Meters are ¼” FNPT, 800 PSI, Square Body Flow Meters with Reed / Hall Pulse Output MH High-Pressure Meters – High Pressure Meter Applications We offer ¼” Stainless Steel Meters in 8,000 PSI Options and a 1/2” Stainless Steel meter in 3,000 PSI options CR Chemical Resistant Meters – Aggressive Chemical Applications CR006, CR009 ¼” FNPT 75 PSI rated Meters in PPS Body / PPS Rotor / Hastelloy Shaft and FFKM Body Seal CR025 1” FNPT 150 PSI rated Meters in PPS Body / PPS Rotor / Hastelloy Shaft and FFKM Body Seal

Macnaught M-Series Digital Flow Meters

The Macnaught M-Series Flow Meter class consists of our M1 Square Body Digital, MH High Pressure, and CR Chemical Resistant Flow Meter products.

M1 Square Body Digital - Designed for Smallest Flow Meter Footprint Applications

Our F006, F009, M006, and M009 Meters are ¼” FNPT, 800 PSI, Square Body Flow Meters with Reed / Hall Pulse Output

MH High-Pressure Meters – High Pressure Meter Applications

We offer ¼” Stainless Steel Meters in 8,000 PSI Options and a 1/2” Stainless Steel meter in 3,000 PSI options

CR Chemical Resistant Meters – Aggressive Chemical Applications

CR006, CR009 ¼” FNPT 75 PSI rated Meters in PPS Body / PPS Rotor / Hastelloy Shaft and FFKM Body Seal

CR025 1” FNPT 150 PSI rated Meters in PPS Body / PPS Rotor / Hastelloy Shaft and FFKM Body Seal

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc. Macnaught USA, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number M-Series M-Series
Product Name Mechanical Register Flow Meters Digital Flow Meters
Meter Technology Oval Gear Oval Gear
Product Standards RoHS RoHS
Operating Temperature 176 F (80 C)
Process Media Type Liquid Liquid
Operating Pressure 500 psi (352 m H2O) 75 to 8000 psi (52.78 to 5630 m H2O)
Unlock Full Specs
to access all available technical data