Macnaught USA, Inc. Hazard Zone Meters MX

Description
Macnaught Hazard Zone Overview Macnaught MX ExD, Intrinsically Safe, and Simple Safe Flow Meters were designed, certified and approved for most fluid Hazard Zone Atmospheres. Macnaught Hazard Meters are for clean process fluids and do not measure gases of fluids with solids. Clean Process Liquids only. The MX Hazard Meter offering provides inline .5% Volumetric Accuracy with .03% Repeatability. In Stock Sizes ¼” thru 4” .13 GPH to 320+ GPM No Flow Conditioning - put the meter where you want it Large in-stock inventory of Hazard Meters and Displays Quick response to Hazard Meter inquiries NFPA 70 NEC Location Classes, Divisions, and Groups Class I definition: Flammable gases or vapors may be present Div 1 definition: Ignitable concentrations of hazards exist under normal operation and/or where the hazard Is caused by frequent maintenance or repair work or frequent equipment failure Div 2 definition: Ignitable concentrations of hazards exist under abnormal operation conditions Group A: Acetylene Group B: Hydrogen, Butadiene, Ethylene, Oxide, Propylene Oxide, and Acrolein Group C: Ethylene, Cyclopropane, Ethyl Ether Group D: Acetone, Ammonia, Benzene, Butane, Ethanol, Gasoline, Hexane, Methane, Methanol, Naphtha, Natural Gas, Propane, and Toluene Hazard Zone / Class FAQ Q: Can I use a piece of equipment approved for use in a Division 1 hazardous location in a Division 2 hazardous location? A: Yes. If equipment has been approved for use in a Division 1 hazardous location, it can be used in a Division 2 hazardous location, providing it is in the same class and group. Q: Can equipment approved for a Class I hazardous location be used in a Class II hazardous location? A: No. Equipment approved for use in Class I hazardous locations cannot be used in Class II hazardous locations. Q: Are Divisions and Zones equivalent to one another? A: When comparing Divisions and Zones, Division 2 is equivalent to Zone 2, but Division 1 is equivalent to either Zone 0 or 1 Contact Macnaught USA for approved Hazard Zone Liquid Flow Meters – the leading global manufacturer of specialized Oval Gear & Turbine Flow Measurement Devices.
Datasheet
Description
Macnaught Hazard Zone Overview Macnaught MX ExD, Intrinsically Safe, and Simple Safe Flow Meters were designed, certified and approved for most fluid Hazard Zone Atmospheres. Macnaught Hazard Meters are for clean process fluids and do not measure gases of fluids with solids. Clean Process Liquids only. The MX Hazard Meter offering provides inline .5% Volumetric Accuracy with .03% Repeatability. In Stock Sizes ¼” thru 4” .13 GPH to 320+ GPM No Flow Conditioning - put the meter where you want it Large in-stock inventory of Hazard Meters and Displays Quick response to Hazard Meter inquiries NFPA 70 NEC Location Classes, Divisions, and Groups Class I definition: Flammable gases or vapors may be present Div 1 definition: Ignitable concentrations of hazards exist under normal operation and/or where the hazard Is caused by frequent maintenance or repair work or frequent equipment failure Div 2 definition: Ignitable concentrations of hazards exist under abnormal operation conditions Group A: Acetylene Group B: Hydrogen, Butadiene, Ethylene, Oxide, Propylene Oxide, and Acrolein Group C: Ethylene, Cyclopropane, Ethyl Ether Group D: Acetone, Ammonia, Benzene, Butane, Ethanol, Gasoline, Hexane, Methane, Methanol, Naphtha, Natural Gas, Propane, and Toluene Hazard Zone / Class FAQ Q: Can I use a piece of equipment approved for use in a Division 1 hazardous location in a Division 2 hazardous location? A: Yes. If equipment has been approved for use in a Division 1 hazardous location, it can be used in a Division 2 hazardous location, providing it is in the same class and group. Q: Can equipment approved for a Class I hazardous location be used in a Class II hazardous location? A: No. Equipment approved for use in Class I hazardous locations cannot be used in Class II hazardous locations. Q: Are Divisions and Zones equivalent to one another? A: When comparing Divisions and Zones, Division 2 is equivalent to Zone 2, but Division 1 is equivalent to either Zone 0 or 1 Contact Macnaught USA for approved Hazard Zone Liquid Flow Meters – the leading global manufacturer of specialized Oval Gear & Turbine Flow Measurement Devices.
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Hazard Zone Meters - MX - Macnaught USA, Inc.
Tampa, FL, USA
Hazard Zone Meters
MX
Hazard Zone Meters MX
Macnaught Hazard Zone Overview Macnaught MX ExD, Intrinsically Safe, and Simple Safe Flow Meters were designed, certified and approved for most fluid Hazard Zone Atmospheres. Macnaught Hazard Meters are for clean process fluids and do not measure gases of fluids with solids. Clean Process Liquids only. The MX Hazard Meter offering provides inline .5% Volumetric Accuracy with .03% Repeatability. In Stock Sizes ¼” thru 4” .13 GPH to 320+ GPM No Flow Conditioning - put the meter where you want it Large in-stock inventory of Hazard Meters and Displays Quick response to Hazard Meter inquiries NFPA 70 NEC Location Classes, Divisions, and Groups Class I definition: Flammable gases or vapors may be present Div 1 definition: Ignitable concentrations of hazards exist under normal operation and/or where the hazard Is caused by frequent maintenance or repair work or frequent equipment failure Div 2 definition: Ignitable concentrations of hazards exist under abnormal operation conditions Group A: Acetylene Group B: Hydrogen, Butadiene, Ethylene, Oxide, Propylene Oxide, and Acrolein Group C: Ethylene, Cyclopropane, Ethyl Ether Group D: Acetone, Ammonia, Benzene, Butane, Ethanol, Gasoline, Hexane, Methane, Methanol, Naphtha, Natural Gas, Propane, and Toluene Hazard Zone / Class FAQ Q: Can I use a piece of equipment approved for use in a Division 1 hazardous location in a Division 2 hazardous location? A: Yes. If equipment has been approved for use in a Division 1 hazardous location, it can be used in a Division 2 hazardous location, providing it is in the same class and group. Q: Can equipment approved for a Class I hazardous location be used in a Class II hazardous location? A: No. Equipment approved for use in Class I hazardous locations cannot be used in Class II hazardous locations. Q: Are Divisions and Zones equivalent to one another? A: When comparing Divisions and Zones, Division 2 is equivalent to Zone 2, but Division 1 is equivalent to either Zone 0 or 1 Contact Macnaught USA for approved Hazard Zone Liquid Flow Meters – the leading global manufacturer of specialized Oval Gear & Turbine Flow Measurement Devices.

Macnaught Hazard Zone Overview

Macnaught MX ExD, Intrinsically Safe, and Simple Safe Flow Meters were designed, certified and approved for most fluid Hazard Zone Atmospheres.

Macnaught Hazard Meters are for clean process fluids and do not measure gases of fluids with solids. Clean Process Liquids only.

The MX Hazard Meter offering provides inline .5% Volumetric Accuracy with .03% Repeatability.

  • In Stock Sizes ¼” thru 4” .13 GPH to 320+ GPM
  • No Flow Conditioning - put the meter where you want it
  • Large in-stock inventory of Hazard Meters and Displays
  • Quick response to Hazard Meter inquiries

NFPA 70 NEC Location Classes, Divisions, and Groups

Class I definition: Flammable gases or vapors may be present

Div 1 definition: Ignitable concentrations of hazards exist under normal operation and/or where the hazard Is caused by frequent maintenance or repair work or frequent equipment failure

Div 2 definition: Ignitable concentrations of hazards exist under abnormal operation conditions

Group A: Acetylene

Group B: Hydrogen, Butadiene, Ethylene, Oxide, Propylene Oxide, and Acrolein

Group C: Ethylene, Cyclopropane, Ethyl Ether

Group D: Acetone, Ammonia, Benzene, Butane, Ethanol, Gasoline, Hexane, Methane, Methanol, Naphtha, Natural Gas, Propane, and Toluene

Hazard Zone / Class FAQ

Q: Can I use a piece of equipment approved for use in a Division 1 hazardous location in a Division 2 hazardous location?
A: Yes. If equipment has been approved for use in a Division 1 hazardous location, it can be used in a Division 2 hazardous location, providing it is in the same class and group.
Q: Can equipment approved for a Class I hazardous location be used in a Class II hazardous location?
A: No. Equipment approved for use in Class I hazardous locations cannot be used in Class II hazardous locations.
Q: Are Divisions and Zones equivalent to one another?
A: When comparing Divisions and Zones, Division 2 is equivalent to Zone 2, but Division 1 is equivalent to either Zone 0 or 1

Contact Macnaught USA for approved Hazard Zone Liquid Flow Meters – the leading global manufacturer of specialized Oval Gear & Turbine Flow Measurement Devices.

Supplier's Site Datasheet
Positive Displacement Oval Gear Flow Meters - MX - Macnaught USA, Inc.
Tampa, FL, USA
Positive Displacement Oval Gear Flow Meters
MX
Positive Displacement Oval Gear Flow Meters MX
Macnaught MX Overview Macnaught MX Oval Gear Flow Meters are Industrial Grade Positive Displacement Flow Meter devices. Our MX Meters provide true volumetric measurement of liquid thru the meter – not of scale, but actual flow measurement. MX Meter bodies are machined of solid billet, our Rotor shafts are hardened alloy and our Rotor design is unmatched for accuracy and reliability. Our MX PD Meters are for clean fluids, only – no gases or solids-laden liquids. ALL MX METERS PROVIDE A STANDARD .5% ACCURACY with .03% Repeatability of Flow ¼” thru 4” in sizing with .13 GPH to 320+ GPM in Flow Ranges Designed for Precise Volumetric Clean Process Fluid Measurement No Flow Conditioning – put the meter where you need it Large Stock of Meter and Display Inventory including Hazard Classification Meters Immediate response to Flow Meter Inquires Fluid Catagories Well Suited for MX Oval Gear Flow Meters Fuels • Oils • Solvents • DEF/ADBLUE • Greases • Lubricants • Fuel Additives • Glycols Polyols • Isocyanates • Asphalt Emulsions • Sealers • Epoxies • Adhesives • DI Water General Water • Acids • Bases • Inks • Chemical Additives • All Clean Process Fluids

Macnaught MX Overview

Macnaught MX Oval Gear Flow Meters are Industrial Grade Positive Displacement Flow Meter devices. Our MX Meters provide true volumetric measurement of liquid thru the meter – not of scale, but actual flow measurement.

MX Meter bodies are machined of solid billet, our Rotor shafts are hardened alloy and our Rotor design is unmatched for accuracy and reliability. Our MX PD Meters are for clean fluids, only – no gases or solids-laden liquids.

ALL MX METERS PROVIDE A STANDARD .5% ACCURACY with .03% Repeatability of Flow

  • ¼” thru 4” in sizing with .13 GPH to 320+ GPM in Flow Ranges
  • Designed for Precise Volumetric Clean Process Fluid Measurement
  • No Flow Conditioning – put the meter where you need it
  • Large Stock of Meter and Display Inventory including Hazard Classification Meters
  • Immediate response to Flow Meter Inquires

Fluid Catagories Well Suited for MX Oval Gear Flow Meters

Fuels • Oils • Solvents • DEF/ADBLUE • Greases • Lubricants • Fuel Additives • Glycols Polyols • Isocyanates • Asphalt Emulsions • Sealers • Epoxies • Adhesives • DI Water General Water • Acids • Bases • Inks • Chemical Additives • All Clean Process Fluids

Supplier's Site Datasheet

Technical Specifications

  Macnaught USA, Inc. Macnaught USA, Inc.
Product Category Liquid Flow Meters Liquid Flow Meters
Product Number MX MX
Product Name Hazard Zone Meters Positive Displacement Oval Gear Flow Meters
Meter Technology Oval Gear Oval Gear
Approvals ATEX; FM-CA FM-US
Product Standards RoHS RoHS
Operating Temperature 158 to 284 F (70 to 140 C) 248 F (120 C)
Process Media Type Liquid Liquid
Unlock Full Specs
to access all available technical data

Similar Products

Process Cooling Water Stick - PCWR075BVT-PV - Plast-O-Matic Valves, Inc.
Specs
Additional Variables Measured Temperature (optional feature)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details
TRA Ultrasonic Flow Meter for Liquid -  - Aichi Tokei Denki Co., Ltd.
Aichi Tokei Denki Co., Ltd.
Specs
Meter Technology Ultrasonic
Process Media Type Liquid
Operating Pressure 1450 psi (1021 m H2O)
View Details
Ultrasonic Flow Meter - PCE-TDS 200 SM - PCE Instruments / PCE Americas Inc.
PCE Instruments / PCE Americas Inc.
Specs
Meter Technology Ultrasonic
Operating Temperature -22 to 320 F (-30 to 160 C)
Process Media Type Liquid
View Details
Flow Switch - TELEFLO® Model 816BC - Kaydon Filtration Corporation
Kaydon Filtration Corporation
Specs
Operating Temperature -10 to 200 F (-23 to 93 C)
Process Media Type Liquid
Meter Type Volumetric Flow Meter
View Details