Monroe PMP is the piano hinge (continuous hinge) specialist. We have a large selection of standard aluminum piano hinges and can manufacture any variety of specialty aluminum piano hinges to suit your needs.
Monroe PMP is the piano hinge (continuous hinge) specialist. We have a large selection of standard piano hinges and can manufacture any variety of specialty piano hinges to suit your needs. If piano hinges are what you are looking for, Monroe PMP can supply your business. With short lead times and strong in-stock position, We're on it.
| Monroe Engineering | Monroe Engineering | |
|---|---|---|
| Product Category | Hinges (industrial) | Hinges (industrial) |
| Product Number | CC12535072 | CC12535072 |
| Product Name | M125 Series | M1125 Series |
| Hinge Type | Continuous | Continuous |
| Leaf Thickness | 0.1200 inch (3.05 mm) | 0.1200 inch (3.05 mm) |
| Length | 72 inch (1829 mm) | 72 inch (1829 mm) |
| Pin Diameter | 0.3750 inch (9.52 mm) | 0.3750 inch (9.52 mm) |
| Knuckle Length | 2 inch (50.8 mm) | 2 inch (50.8 mm) |