Trinity Brand Industries D Size Stainless Steel Pre-Cut Slotted Shims DP-25

Description
Sizes D - 0.001 thru 0.125 All kits are in a sturdy metal carrying case
Description
Sizes D - 0.001 thru 0.125 All kits are in a sturdy metal carrying case
Datasheet
Datasheet Summary
Powered by GS/AI

D Size Stainless Steel Pre-Cut Slotted Shims from Trinity Brand Industries are available in thicknesses ranging from 0.001 to 0.125 inches. These shims are made from stainless steel, ensuring durability and resistance to corrosion. The product is designed for precise spacing and leveling applications in various engineering projects. Each kit is packaged in a sturdy metal carrying case, facilitating easy transport and organization. The shims are suitable for use in environments where strength and reliability are critical.

Datasheet Summary
Powered by GS/AI

D Size Stainless Steel Pre-Cut Slotted Shims from Trinity Brand Industries are available in thicknesses ranging from 0.001 to 0.125 inches. These shims are made from stainless steel, ensuring durability and resistance to corrosion. The product is designed for precise spacing and leveling applications in various engineering projects. Each kit is packaged in a sturdy metal carrying case, facilitating easy transport and organization. The shims are suitable for use in environments where strength and reliability are critical.

Suppliers

Company
Product
Description
Supplier Links
D Size Stainless Steel Pre-Cut Slotted Shims - DP-25 - Trinity Brand Industries
Countryside, IL, USA
D Size Stainless Steel Pre-Cut Slotted Shims
DP-25
D Size Stainless Steel Pre-Cut Slotted Shims DP-25
Sizes D - 0.001 thru 0.125 All kits are in a sturdy metal carrying case

Sizes D - 0.001 thru 0.125
All kits are in a sturdy metal carrying case

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Shims and Shim Stock
Product Number DP-25
Product Name D Size Stainless Steel Pre-Cut Slotted Shims
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

Active Shims with Long-Term Stability and Nanometer Resolution - PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details
Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Plastic Shims - 770743 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 12.01 inch (305 mm)
View Details