Trinity Brand Industries C Size Stainless Steel Pre-Cut Slotted Shims CP-50

Description
Sizes C - 0.001 thru 0.125 All kits are in a sturdy metal carrying case
Description
Sizes C - 0.001 thru 0.125 All kits are in a sturdy metal carrying case
Datasheet
Datasheet Summary
Powered by GS/AI

C Size Stainless Steel Pre-Cut Slotted Shims from Trinity Brand Industries are available in thicknesses ranging from 0.001 to 0.125 inches. These shims are made from stainless steel, ensuring durability and resistance to corrosion. The product is designed for precise spacing and leveling applications in various engineering projects. Each kit is packaged in a sturdy metal carrying case for convenient storage and transport. The shims comply with relevant AMS and ASTM specifications, making them suitable for a range of industrial uses.

Datasheet Summary
Powered by GS/AI

C Size Stainless Steel Pre-Cut Slotted Shims from Trinity Brand Industries are available in thicknesses ranging from 0.001 to 0.125 inches. These shims are made from stainless steel, ensuring durability and resistance to corrosion. The product is designed for precise spacing and leveling applications in various engineering projects. Each kit is packaged in a sturdy metal carrying case for convenient storage and transport. The shims comply with relevant AMS and ASTM specifications, making them suitable for a range of industrial uses.

Suppliers

Company
Product
Description
Supplier Links
C Size Stainless Steel Pre-Cut Slotted Shims - CP-50 - Trinity Brand Industries
Countryside, IL, USA
C Size Stainless Steel Pre-Cut Slotted Shims
CP-50
C Size Stainless Steel Pre-Cut Slotted Shims CP-50
Sizes C - 0.001 thru 0.125 All kits are in a sturdy metal carrying case

Sizes C - 0.001 thru 0.125
All kits are in a sturdy metal carrying case

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Shims and Shim Stock
Product Number CP-50
Product Name C Size Stainless Steel Pre-Cut Slotted Shims
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details
Active Shims with Long-Term Stability and Nanometer Resolution - P-131 PIRest Actuators - PI (Physik Instrumente) L.P.
Specs
Type Shim / Shim Kit
Shape Circular
View Details
Shim Kits - 681407 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Material Plastic; Plastic
Width 5.98 inch (152 mm)
View Details
Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details