Trinity Brand Industries D Size Stainless Steel Pre-Cut Slotted Shims DP-100

Description
Sizes D - 0.001 thru 0.125 All kits are in a sturdy metal carrying case
Description
Sizes D - 0.001 thru 0.125 All kits are in a sturdy metal carrying case
Datasheet
Datasheet Summary
Powered by GS/AI

D Size Stainless Steel Pre-Cut Slotted Shims from Trinity Brand Industries are available in thicknesses ranging from 0.001 to 0.125 inches. These shims are made from stainless steel, ensuring durability and resistance to corrosion. The product is designed for precise alignment and spacing in various engineering applications. Each kit is packaged in a sturdy metal carrying case, facilitating easy transport and organization. The shims comply with relevant AMS and ASTM specifications, making them suitable for a range of industrial uses.

Datasheet Summary
Powered by GS/AI

D Size Stainless Steel Pre-Cut Slotted Shims from Trinity Brand Industries are available in thicknesses ranging from 0.001 to 0.125 inches. These shims are made from stainless steel, ensuring durability and resistance to corrosion. The product is designed for precise alignment and spacing in various engineering applications. Each kit is packaged in a sturdy metal carrying case, facilitating easy transport and organization. The shims comply with relevant AMS and ASTM specifications, making them suitable for a range of industrial uses.

Suppliers

Company
Product
Description
Supplier Links
D Size Stainless Steel Pre-Cut Slotted Shims - DP-100 - Trinity Brand Industries
Countryside, IL, USA
D Size Stainless Steel Pre-Cut Slotted Shims
DP-100
D Size Stainless Steel Pre-Cut Slotted Shims DP-100
Sizes D - 0.001 thru 0.125 All kits are in a sturdy metal carrying case

Sizes D - 0.001 thru 0.125
All kits are in a sturdy metal carrying case

Supplier's Site Datasheet

Technical Specifications

  Trinity Brand Industries
Product Category Shims and Shim Stock
Product Number DP-100
Product Name D Size Stainless Steel Pre-Cut Slotted Shims
Type Shim / Shim Kit
Unlock Full Specs
to access all available technical data

Similar Products

Shims - Circular-Grain® Shim - Smalley
Specs
Type Shim / Shim Kit
Shape Circular
Material Steel; Stainless Steel
View Details
Brass Shims - 519084 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Shim / Shim Kit
Width 5.91 inch (150 mm)
Thickness 0.0059 inches (0.1500 mm)
View Details
0.253
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Type Shim / Shim Kit
Shape Circular; Ring
Material Stainless Steel
View Details
Precision Shims and High-Wear Components -  - SPIROL
Specs
Type Shim / Shim Kit
Shape Circular; Ring; Slotted
Material Aluminum; Brass; Steel; Stainless Steel
View Details