LED TYPE
63.5 MM DIA X 20.6 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
347 V VOLTAGE RATING
TWIST LOCK MOUNTING
1400 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
3175 LUMEN INTENSITY
18 LED(S)
INFUSION[TM] BRAND
POWER RATING 40 W
COLOR WHITE
COLOR RENDERING INDEX 80
COLOR TEMPERATURE 4000 DEG K
LIFE IN HOUR 50000
M3000 MODEL
GE Lighting
Done
Datasheet
Description
LED TYPE
63.5 MM DIA X 20.6 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
347 V VOLTAGE RATING
TWIST LOCK MOUNTING
1400 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
3175 LUMEN INTENSITY
18 LED(S)
INFUSION[TM] BRAND
POWER RATING 40 W
COLOR WHITE
COLOR RENDERING INDEX 80
COLOR TEMPERATURE 4000 DEG K
LIFE IN HOUR 50000
M3000 MODEL
LED TYPE
63.5 MM DIA X 20.6 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
347 V VOLTAGE RATING
TWIST LOCK MOUNTING
1400 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
3175 LUMEN INTENSITY
18 LED(S)
INFUSION[TM] BRAND
POWER RATING 40 W
COLOR WHITE
COLOR RENDERING INDEX 80
COLOR TEMPERATURE 4000 DEG K
LIFE IN HOUR 50000
M3000 MODEL
LED TYPE
63.5 MM DIA X 20.6 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION