GE Lighting CLUSTER LED MP30/827/W/N

Description
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 700 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1300 LUMEN INTENSITY INFUSION[T] BRAND POWER RATING 25 W COLOR WHITE COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 DEG K LIFE IN HOUR 50000 MP30 MODEL
Datasheet
Description
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 700 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1300 LUMEN INTENSITY INFUSION[T] BRAND POWER RATING 25 W COLOR WHITE COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 DEG K LIFE IN HOUR 50000 MP30 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLUSTER LED - MP30/827/W/N - GE Lighting
Cleveland, OH, USA
CLUSTER LED
MP30/827/W/N
CLUSTER LED MP30/827/W/N
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 700 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1300 LUMEN INTENSITY INFUSION[T] BRAND POWER RATING 25 W COLOR WHITE COLOR RENDERING INDEX 80 COLOR TEMPERATURE 2700 DEG K LIFE IN HOUR 50000 MP30 MODEL
  • 63.5 MM DIA X 20.6 MM L SIZE
  • CE APPROVAL
  • RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
  • 347 V VOLTAGE RATING
  • TWIST LOCK MOUNTING
  • 700 MILLIAMPERE CURRENT RATING
  • -20 TO 45 DEG C OPERATING TEMPERATURE
  • 1300 LUMEN INTENSITY
  • INFUSION[T] BRAND
  • POWER RATING 25 W
  • COLOR WHITE
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 2700 DEG K
  • LIFE IN HOUR 50000
  • MP30 MODEL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category LED Lamps
Product Number MP30/827/W/N
Product Name CLUSTER LED
Unlock Full Specs
to access all available technical data

Similar Products

PM22L RGB Panel Mount 22mm Multicolor LEDs - PM22L-024RGB-Q - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 50.04 mm (1.97 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers