GE Lighting CLUSTER LED M2000/930/W/N

Description
63.5 MM DIA X 20.6 MM L SIZE UL (CANADA AND US), CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND ART GALLERY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1700 LUMEN INTENSITY 14 LED(S) INFUSION[T] BRAND POWER RATING 30 W COLOR WHITE COLOR RENDERING INDEX 87 COLOR TEMPERATURE 3000 DEG K LIFE IN HOUR 50000 M2000 MODEL
Datasheet
Description
63.5 MM DIA X 20.6 MM L SIZE UL (CANADA AND US), CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND ART GALLERY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1700 LUMEN INTENSITY 14 LED(S) INFUSION[T] BRAND POWER RATING 30 W COLOR WHITE COLOR RENDERING INDEX 87 COLOR TEMPERATURE 3000 DEG K LIFE IN HOUR 50000 M2000 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLUSTER LED - M2000/930/W/N - GE Lighting
Cleveland, OH, USA
CLUSTER LED
M2000/930/W/N
CLUSTER LED M2000/930/W/N
63.5 MM DIA X 20.6 MM L SIZE UL (CANADA AND US), CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND ART GALLERY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1700 LUMEN INTENSITY 14 LED(S) INFUSION[T] BRAND POWER RATING 30 W COLOR WHITE COLOR RENDERING INDEX 87 COLOR TEMPERATURE 3000 DEG K LIFE IN HOUR 50000 M2000 MODEL
  • 63.5 MM DIA X 20.6 MM L SIZE
  • UL (CANADA AND US), CE APPROVAL
  • RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND ART GALLERY APPLICATION
  • 347 V VOLTAGE RATING
  • TWIST LOCK MOUNTING
  • 1400 MILLIAMPERE CURRENT RATING
  • -20 TO 45 DEG C OPERATING TEMPERATURE
  • 1700 LUMEN INTENSITY
  • 14 LED(S)
  • INFUSION[T] BRAND
  • POWER RATING 30 W
  • COLOR WHITE
  • COLOR RENDERING INDEX 87
  • COLOR TEMPERATURE 3000 DEG K
  • LIFE IN HOUR 50000
  • M2000 MODEL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category LED Lamps
Product Number M2000/930/W/N
Product Name CLUSTER LED
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLMP-048-240R - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-B - HIS550R-B - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers