73.7 MM DIA X 43.2 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
277 V VOLTAGE RATING
TWIST LOCK MOUNTING
700 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
1000 LUMEN INTENSITY
INFUSION[T] BRAND
POWER RATING 13 W
COLOR WHITE
BEAM SPREAD 90 DEG
COLOR RENDERING INDEX 92
COLOR TEMPERATURE 2700 DEG K
LIFE IN HOUR 50000
DLM1000 MODEL
GE Lighting
Done
Datasheet
Description
73.7 MM DIA X 43.2 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
277 V VOLTAGE RATING
TWIST LOCK MOUNTING
700 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
1000 LUMEN INTENSITY
INFUSION[T] BRAND
POWER RATING 13 W
COLOR WHITE
BEAM SPREAD 90 DEG
COLOR RENDERING INDEX 92
COLOR TEMPERATURE 2700 DEG K
LIFE IN HOUR 50000
DLM1000 MODEL
73.7 MM DIA X 43.2 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
277 V VOLTAGE RATING
TWIST LOCK MOUNTING
700 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
1000 LUMEN INTENSITY
INFUSION[T] BRAND
POWER RATING 13 W
COLOR WHITE
BEAM SPREAD 90 DEG
COLOR RENDERING INDEX 92
COLOR TEMPERATURE 2700 DEG K
LIFE IN HOUR 50000
DLM1000 MODEL
73.7 MM DIA X 43.2 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION