63.5 MM DIA X 20.6 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
347 V VOLTAGE RATING
TWIST LOCK MOUNTING
700 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
1425 LUMEN INTENSITY
9 LED(S)
INFUSION[T] BRAND
POWER RATING 20 W
COLOR WHITE
COLOR RENDERING INDEX 80
COLOR TEMPERATURE 2700 DEG K
LIFE IN HOUR 50000
M1500 MODEL
GE Lighting
Done
Datasheet
Description
63.5 MM DIA X 20.6 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
347 V VOLTAGE RATING
TWIST LOCK MOUNTING
700 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
1425 LUMEN INTENSITY
9 LED(S)
INFUSION[T] BRAND
POWER RATING 20 W
COLOR WHITE
COLOR RENDERING INDEX 80
COLOR TEMPERATURE 2700 DEG K
LIFE IN HOUR 50000
M1500 MODEL
63.5 MM DIA X 20.6 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
347 V VOLTAGE RATING
TWIST LOCK MOUNTING
700 MILLIAMPERE CURRENT RATING
-20 TO 45 DEG C OPERATING TEMPERATURE
1425 LUMEN INTENSITY
9 LED(S)
INFUSION[T] BRAND
POWER RATING 20 W
COLOR WHITE
COLOR RENDERING INDEX 80
COLOR TEMPERATURE 2700 DEG K
LIFE IN HOUR 50000
M1500 MODEL
63.5 MM DIA X 20.6 MM L SIZE
CE APPROVAL
RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION