GE Lighting CLUSTER LED M4500/840/W/N

Description
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 4500 LUMEN INTENSITY 12 LED(S) INFUSION[T] BRAND POWER RATING 50 W COLOR WHITE COLOR RENDERING INDEX 80 COLOR TEMPERATURE 4000 DEG K LIFE IN HOUR 50000 M4500 MODEL
Datasheet
Description
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 4500 LUMEN INTENSITY 12 LED(S) INFUSION[T] BRAND POWER RATING 50 W COLOR WHITE COLOR RENDERING INDEX 80 COLOR TEMPERATURE 4000 DEG K LIFE IN HOUR 50000 M4500 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CLUSTER LED - M4500/840/W/N - GE Lighting
Cleveland, OH, USA
CLUSTER LED
M4500/840/W/N
CLUSTER LED M4500/840/W/N
63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 4500 LUMEN INTENSITY 12 LED(S) INFUSION[T] BRAND POWER RATING 50 W COLOR WHITE COLOR RENDERING INDEX 80 COLOR TEMPERATURE 4000 DEG K LIFE IN HOUR 50000 M4500 MODEL
  • 63.5 MM DIA X 20.6 MM L SIZE
  • CE APPROVAL
  • RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
  • 347 V VOLTAGE RATING
  • TWIST LOCK MOUNTING
  • 1400 MILLIAMPERE CURRENT RATING
  • -20 TO 45 DEG C OPERATING TEMPERATURE
  • 4500 LUMEN INTENSITY
  • 12 LED(S)
  • INFUSION[T] BRAND
  • POWER RATING 50 W
  • COLOR WHITE
  • COLOR RENDERING INDEX 80
  • COLOR TEMPERATURE 4000 DEG K
  • LIFE IN HOUR 50000
  • M4500 MODEL
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category LED Lamps
Product Number M4500/840/W/N
Product Name CLUSTER LED
Unlock Full Specs
to access all available technical data

Similar Products

LP3L StreamLine® Low Profile LED Lights - LP3ML-024G - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type 1/2-Inch NPT Male Pipe
Diameter 79.5 mm (3.13 inch)
Rated Average Life 50000 hours
View Details
Infrared-Emitter HIS550R-A - HIS550R-A - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers
Inspection Lamps - 1985420 - RS Components, Ltd.
RS Components, Ltd.
Specs
Maximum Overall Length 8.5 inch (216 mm)
View Details