GE Lighting Cluster LED M2000/930/W/G3

Description
LED TYPE 63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1650 LUMEN INTENSITY 27 W POWER DISSIPATION 12 LED(S) COLOR WHITE COLOR RENDERING INDEX 87 COLOR TEMPERATURE 3000 K LAMP LIFE 50000 HR
Datasheet
Description
LED TYPE 63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1650 LUMEN INTENSITY 27 W POWER DISSIPATION 12 LED(S) COLOR WHITE COLOR RENDERING INDEX 87 COLOR TEMPERATURE 3000 K LAMP LIFE 50000 HR
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cluster LED - M2000/930/W/G3 - GE Lighting
Cleveland, OH, USA
Cluster LED
M2000/930/W/G3
Cluster LED M2000/930/W/G3
LED TYPE 63.5 MM DIA X 20.6 MM L SIZE CE APPROVAL RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION 347 V VOLTAGE RATING TWIST LOCK MOUNTING 1400 MILLIAMPERE CURRENT RATING -20 TO 45 DEG C OPERATING TEMPERATURE 1650 LUMEN INTENSITY 27 W POWER DISSIPATION 12 LED(S) COLOR WHITE COLOR RENDERING INDEX 87 COLOR TEMPERATURE 3000 K LAMP LIFE 50000 HR
  • LED TYPE
  • 63.5 MM DIA X 20.6 MM L SIZE
  • CE APPROVAL
  • RETAIL, HEALTHCARE, HOSPITALITY, EDUCATION, MUSEUM AND LIBRARY APPLICATION
  • 347 V VOLTAGE RATING
  • TWIST LOCK MOUNTING
  • 1400 MILLIAMPERE CURRENT RATING
  • -20 TO 45 DEG C OPERATING TEMPERATURE
  • 1650 LUMEN INTENSITY
  • 27 W POWER DISSIPATION
  • 12 LED(S)
  • COLOR WHITE
  • COLOR RENDERING INDEX 87
  • COLOR TEMPERATURE 3000 K
  • LAMP LIFE 50000 HR
Supplier's Site Datasheet

Technical Specifications

  GE Lighting
Product Category LED Lamps
Product Number M2000/930/W/G3
Product Name Cluster LED
Unlock Full Specs
to access all available technical data

Similar Products

PMLMP and PMLST Panel Mount Multifunctional LED Beacons - PMLST-012-024A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Base Type Panel
Diameter 40.89 mm (1.61 inch)
Rated Average Life 50000 hours
View Details
LED Bulbs - 2234439 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Power 100 watts
View Details
Infrared-Emitter HIS2000R-C300-6 - HIS2000R-C300-6 - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
View Details
2 suppliers