The SiT5021 is a 1 to 220 MHz high-performance differential (VC) TCXO with LVPECL or LVDS output signaling, available in industry-standard packages of 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It offers frequency stability as low as ±5 ppm over the operating temperature range of -40 to +85 °C (industrial) or -20 to +70 °C (extended commercial), with 0.6 ps RMS phase jitter over 12 kHz to 20 MHz bandwidth. The device operates from a supply voltage of 2.25 to 3.63 V and includes a voltage-controlled frequency pull range of ±12.5, ±25, or ±50 ppm. It meets MIL-STD-883F for mechanical shock and vibration, and JESD22 for temperature cycle, and is rated MSL1 at 260 °C for moisture sensitivity.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-1BE-33E-100.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 100 MHz |
| Frequency Stability | 5 ppm |