The SiT5001 is a MEMS-based TCXO and VCTCXO covering 1 to 80 MHz with a frequency stability of ±5 ppm over the operating temperature range, available in standard 4-pin packages including 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, and 7.0 x 5.0 mm. It supports LVCMOS output with SoftEdge™ for EMI reduction, supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V, and a voltage control pull range of ±12.5 ppm to ±50 ppm. Phase jitter is 0.5 ps (12 kHz to 20 MHz), and the device meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards. The part is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AICGE-33E0-27.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 2.5x2.0 |
| Frequency | 27 MHz |