The SiT5001 is a MEMS TCXO and VCTCXO delivering frequencies from 1 to 80 MHz with initial tolerance of ±1 ppm and stability over temperature of ±5 ppm. Voltage control options offer pull ranges of ±12.5 ppm, ±25 ppm, or ±50 ppm. It features LVCMOS output with SoftEdge™ for EMI reduction and is available in 4-pin packages measuring 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. Operating temperature ranges from -40°C to +85°C. Supply voltages include 1.8 V, 2.5 V, 2.8 V, 3.0 V, and 3.3 V. Phase jitter is 0.5 ps (12 kHz to 20 MHz), with current consumption of 29 to 33 mA depending on voltage and frequency. The device is Pb-free, RoHS and REACH compliant, with a reliability rating of 2 FIT.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AI-3E-33S0-75.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 75 MHz |