12.288MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
12.288MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
12.288MHz TCXO LVCMOS Oscillator 3.3V Enable/Disable 4-SMD, No Lead
| DigiKey | |
|---|---|
| Product Category | Oscillators |
| Product Number | 1473-1350-6-ND |
| Product Name | Oscillators |
| Oscillator Type | TCXO |
| Package / Form Factor | Surface Mount; 4-SMD, No Lead |
| Features / Standards | Lead-Free |
| Frequency Stability | 5 ppm |