SiTime Corporation Oscillators SIT5002AI-GE-33VQ-100.000000Y

Description
100MHz VCTCXO HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet
Description
100MHz VCTCXO HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Oscillators - SIT5002AI-GE-33VQ-100.000000Y-ND - DigiKey
Thief River Falls, MN, United States
100MHz VCTCXO HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead

100MHz VCTCXO HCMOS, LVCMOS Oscillator 3.3V 4-SMD, No Lead

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Oscillators
Product Number SIT5002AI-GE-33VQ-100.000000Y-ND
Product Name Oscillators
Oscillator Type VCTCXO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
Frequency Stability 5 ppm
Unlock Full Specs
to access all available technical data

Similar Products

Clock/Timing - Programmable Timers and Oscillators - SN74S124DRG4 - Lingto Electronic Limited
Specs
Package / Form Factor Surface Mount; Surface Mount
Frequency 1.00E-6 to 60 MHz
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
2 suppliers
Crystal Oscillator - SMD-2016 168 series 25MHz - Interquip Electronics Co., Ltd.
Specs
Oscillator Type XO
Features / Standards RoHS; Lead-Free
Frequency 25 MHz
View Details
Oscillators - 2195-OM-0100-C8-100.00KHZ-20PPM-TA-QCTR-ND - DigiKey
Specs
Oscillator Type XO
Package / Form Factor Surface Mount; 4-SMD, No Lead
Features / Standards Lead-Free
View Details
Oscillator Crystal - 510BAA100M000AAGR - Richardson RFPD
Specs
Frequency 100 MHz
Frequency Stability 100 ppm
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers