The SiT5021 is a high-performance differential (VC) TCXO generating frequencies from 1 MHz to 220 MHz with a frequency stability of ±5 ppm and 0.6 ps RMS phase jitter over a 12 kHz to 20 MHz bandwidth. It supports LVPECL and LVDS output signaling, operates from a supply voltage of 2.25 V to 3.63 V, and is available in industry-standard packages of 3.2 x 2.5 mm, 5.0 x 3.2 mm, or 7.0 x 5.0 mm. The device operates over an industrial temperature range of -40°C to +85°C and includes a pull range of ±12.5 ppm, ±25 ppm, or ±50 ppm. The part meets MIL-STD-883F and JESD22 qualification standards with MSL1 moisture sensitivity rating.
1 to 220 MHz, ±5 ppm Differential (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5021AC-1BE-25N-25.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 25 MHz |
| Frequency Stability | 5 ppm |