The SiT5001 is a MEMS-based TCXO and VCTCXO offering frequencies from 1 to 80 MHz with initial tolerance of ±1 ppm at 25°C and stability over temperature of ±5 ppm. It features ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), voltage control with pull ranges of ±12.5, ±25, or ±50 ppm, and LVCMOS output with SoftEdge™ option for EMI reduction. The device operates from 1.71 to 3.63 V supply voltages, supports industrial temperature range from -40°C to +85°C, and is available in standard 4-pin packages of 2.5 x 2.0, 3.2 x 2.5, 5.0 x 3.2, or 7.0 x 5.0 mm. It meets MIL-STD-883F, JESD22, and MSL1 @ 260°C standards, and is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AI-2E-33VQ-40.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 3.2x2.5 |
| Frequency | 40 MHz |