The SiT5001 is a MEMS-based TCXO and VCTCXO offering frequencies from 1 to 80 MHz with initial tolerance of ±1 ppm and frequency stability over temperature of ±5 ppm. It supports a voltage control pull range of ±12.5 ppm to ±50 ppm, features LVCMOS output with SoftEdge™ EMI reduction, and operates with supply voltages of 1.8V, 2.5V, 2.8V, 3.0V, or 3.3V. The device is available in standard 4-pin packages measuring 2.5 × 2.0 mm, 3.2 × 2.5 mm, 5.0 × 3.2 mm, or 7.0 × 5.0 mm. It has ultra-low phase jitter of 0.5 ps (12 kHz to 20 MHz), consumes 29-33 mA at 20 MHz, and meets MIL-STD-883F, JESD22, and MSL1 moisture sensitivity standards. The part is Pb-free, RoHS, and REACH compliant.
1 to 80 MHz, ±5 ppm (VC)TCXO
| SiTime Corporation | |
|---|---|
| Product Category | Oscillators |
| Product Number | SiT5001AI-3E-33E0-50.000000 |
| Product Name | TCXOs |
| Oscillator Type | TCXO |
| Package / Form Factor | 5.0x3.2 |
| Frequency | 50 MHz |