Nexperia B.V. Logic Family / Base Number Nexperia 74AHC138D,118.

Description
Logic Family / Base Number:74AHC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC RoHS Compliant: Yes
Datasheet
Description
Logic Family / Base Number:74AHC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic Family / Base Number Nexperia - 29AC1014 - Newark, An Avnet Company
Chicago, IL, United States
Logic Family / Base Number Nexperia
29AC1014
Logic Family / Base Number Nexperia 29AC1014
Logic Family / Base Number:74AHC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC RoHS Compliant: Yes

Logic Family / Base Number:74AHC138; Logic Type:3-to-8 Line Decoder / Demultiplexer; No. of Outputs:8Outputs; Logic Case Style:SOIC; No. of Pins:16Pins; Supply Voltage Min:2V; Supply Voltage Max:5.5V; Logic IC Family:74AHC RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Logic Decoders and Demultiplexers
Product Number 29AC1014
Product Name Logic Family / Base Number Nexperia
Function Decoder
Output Lines 8; Other; 8Outputs
Supply Voltage 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Function Decoder/Demultiplexer
Supply Voltage 4.5 V ~ 5.5 V
Package Type SOIC; 24-SOIC (0.295\", 7.50mm Width)
View Details
 - 8850702P - RS Components, Ltd.
RS Components, Ltd.
Specs
Function Decoder
Input Lines 1
Output Lines 8
View Details
CD4543B CMOS BCD-to-Seven-Segment Latch/Decoder/Driver for Liquid-Crystal Displays - CD4543BPWRG4 - Texas Instruments
Specs
Function Decoder
Input Lines 4
Output Lines 7-Segment
View Details
 - DM9368N - Rochester Electronics
Rochester Electronics
Specs
Function Decoder
Package Type DIP; PDIP; PDIP16
View Details