Intel Corporation WiFi Modules (802.11) 7260.HMWAND.R

Description
WiFi Modules (802.11) Intel Dual Band Wireless-N 7260, 2x2 AGN + BT, HMC
Description
WiFi Modules (802.11) Intel Dual Band Wireless-N 7260, 2x2 AGN + BT, HMC

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
7260.HMWAND.R
WiFi Modules (802.11) 7260.HMWAND.R
WiFi Modules (802.11) Intel Dual Band Wireless-N 7260, 2x2 AGN + BT, HMC

WiFi Modules (802.11) Intel Dual Band Wireless-N 7260, 2x2 AGN + BT, HMC

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number 7260.HMWAND.R
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 4823-NRF54LV10A-QFAA-RTR-ND - DigiKey
Specs
Device Type Transceiver
Technology Bluetooth
Operating Frequency 2400 MHz
View Details
Telecom - SI3211-E-GMR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type 38-VFQFN Exposed Pad
View Details
10.7 - 12.75 GHz Ku-Band Quad 4x2 Rx Beamformer - AWMF-0146 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 10700 to 12750 MHz
View Details
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details