Intel Corporation Intel® 82562V Fast Ethernet PHY

Description
The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O Controller Hub (Intel® ICH2/3/4)-based platforms.
Description
The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O Controller Hub (Intel® ICH2/3/4)-based platforms.

Suppliers

Company
Product
Description
Supplier Links
Intel® 82562V Fast Ethernet PHY -  - Intel Corporation
Santa Clara, CA, USA
Intel® 82562V Fast Ethernet PHY
Intel® 82562V Fast Ethernet PHY
The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O Controller Hub (Intel® ICH2/3/4)-based platforms.

The Intel® 82562 fast Ethernet PHY family of controllers are highly integrated platform LAN connect (PLC) devices combining 10BASE-T and 100BASE-TX physical layer capabilities and providing a core ingredient of the enabling solution for the integrated networking connectivity in Intel® I/O Controller Hub (Intel® ICH2/3/4)-based platforms.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Network and Communication Chips
Product Name Intel® 82562V Fast Ethernet PHY
Device Type Physical Layer Controller
Unlock Full Specs
to access all available technical data

Similar Products

8.5 - 10.55 GHz X-Band Single Beam Tx/Rx Beamformer - AWS-0105 - Qorvo
Specs
Device Type Beamformers
Features RoHS
Operating Frequency 8500 to 10550 MHz
View Details
RF Switches - AS222-92LF - ODG (Origin Data Global)
Skyworks Solutions, Inc.
Specs
Technology Bluetooth; Bluetooth, WLAN
Supply Voltage Other; 3V
Operating Frequency 100 to 3000 MHz
View Details
2 suppliers
Dipole antenna for LR/XLR radio - AS-ANT-DIP-WW-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details