Intel Corporation Intel® Ethernet Network Connection I347-AT4

Description
The Intel® Ethernet network connection I347-AT4 quad, single-chip device contains four independent gigabit Ethernet (GbE) transceivers on a single monolithic integrated circuit (IC) that supports serial gigabit media independent interface (SGMII) on the media access control (MAC) interface in an SGMII-to-copper application. The Intel I347-AT4 can also operate in dual-port mode. When set by the MAC, the Intel I347-AT4 uses two independent GbE transceivers (port 0 and port 1) in an SGMII-to-copper application. The Intel I347-AT4 consumes less than 500 milliwatts (mW) per port, thereby reducing overall system cost by eliminating heat sink and reducing air-flow requirements.
Description
The Intel® Ethernet network connection I347-AT4 quad, single-chip device contains four independent gigabit Ethernet (GbE) transceivers on a single monolithic integrated circuit (IC) that supports serial gigabit media independent interface (SGMII) on the media access control (MAC) interface in an SGMII-to-copper application. The Intel I347-AT4 can also operate in dual-port mode. When set by the MAC, the Intel I347-AT4 uses two independent GbE transceivers (port 0 and port 1) in an SGMII-to-copper application. The Intel I347-AT4 consumes less than 500 milliwatts (mW) per port, thereby reducing overall system cost by eliminating heat sink and reducing air-flow requirements.

Suppliers

Company
Product
Description
Supplier Links
Intel® Ethernet Network Connection I347-AT4 -  - Intel Corporation
Santa Clara, CA, USA
Intel® Ethernet Network Connection I347-AT4
Intel® Ethernet Network Connection I347-AT4
The Intel® Ethernet network connection I347-AT4 quad, single-chip device contains four independent gigabit Ethernet (GbE) transceivers on a single monolithic integrated circuit (IC) that supports serial gigabit media independent interface (SGMII) on the media access control (MAC) interface in an SGMII-to-copper application. The Intel I347-AT4 can also operate in dual-port mode. When set by the MAC, the Intel I347-AT4 uses two independent GbE transceivers (port 0 and port 1) in an SGMII-to-copper application. The Intel I347-AT4 consumes less than 500 milliwatts (mW) per port, thereby reducing overall system cost by eliminating heat sink and reducing air-flow requirements.

The Intel® Ethernet network connection I347-AT4 quad, single-chip device contains four independent gigabit Ethernet (GbE) transceivers on a single monolithic integrated circuit (IC) that supports serial gigabit media independent interface (SGMII) on the media access control (MAC) interface in an SGMII-to-copper application. The Intel I347-AT4 can also operate in dual-port mode. When set by the MAC, the Intel I347-AT4 uses two independent GbE transceivers (port 0 and port 1) in an SGMII-to-copper application. The Intel I347-AT4 consumes less than 500 milliwatts (mW) per port, thereby reducing overall system cost by eliminating heat sink and reducing air-flow requirements.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Network and Communication Chips
Product Name Intel® Ethernet Network Connection I347-AT4
Device Type Physical Layer Controller
Unlock Full Specs
to access all available technical data

Similar Products

RF Transceiver ICs - 2312-QM35825SRCT-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 6500 to 8000 MHz
Data Rate 62400 kbps
View Details
Modems - ICs and Modules - SI2457-C-FSR-ND - DigiKey
Specs
Data Rate 56 kbps
Package Type SOIC; "16-SOIC (0.154"", 3.90mm Width)"
View Details
Dipole antenna for 450MHz radio - AS-ANT-DIP-450MHZ-00SMA-00 - ArduSimple
Specs
Device Type Receiver
Operating Temperature -20 to 65 C (-4 to 149 F)
View Details