Intel Corporation WiFi Modules (802.11) 7265.NGWG.NVSW

Description
WiFi Modules (802.11) Intel Dual Band Wireless-AC 7265, 2x2 AC + BT, M.2, No VPRO
Description
WiFi Modules (802.11) Intel Dual Band Wireless-AC 7265, 2x2 AC + BT, M.2, No VPRO

Suppliers

Company
Product
Description
Supplier Links
Sheung Wan, Hong Kong
WiFi Modules (802.11)
7265.NGWG.NVSW
WiFi Modules (802.11) 7265.NGWG.NVSW
WiFi Modules (802.11) Intel Dual Band Wireless-AC 7265, 2x2 AC + BT, M.2, No VPRO

WiFi Modules (802.11) Intel Dual Band Wireless-AC 7265, 2x2 AC + BT, M.2, No VPRO

Buy Now

Technical Specifications

  VAST STOCK CO., LIMITED
Product Category Network and Communication Chips
Product Number 7265.NGWG.NVSW
Product Name WiFi Modules (802.11)
Unlock Full Specs
to access all available technical data

Similar Products

Monopulse Comparators RFM020180 - RFM020180 - KRYTAR, Inc.
Specs
Device Type Beamformers
Operating Frequency 2000 to 18000 MHz
View Details
GPS Antennas - 1408042 - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details
RF Transceiver ICs - NRF24LE1-O17Q32-R7-ND - DigiKey
Specs
Device Type Transceiver
Operating Frequency 2400 MHz
Data Rate 2000 kbps
View Details
6 GHz Wi-Fi 6E High Power Front End Module - QPF4658 - Qorvo
Specs
Technology Wi-Fi / WiMAX / Wi-Mesh
Features RoHS
Supply Voltage 5V
View Details