Intel Corporation Intel® Ethernet Connection I217-LM

Description
The Intel® Ethernet connection I217 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel Ethernet connection I217 is a gigabit copper networking component for mobile, desktop, workstation, and value-server designs that have critical space and power constraints. The design is highly compatible with the Intel® 82579 gigabit Ethernet connection, making new designs easy to generate while gaining performance improvements with the new features now available.
Description
The Intel® Ethernet connection I217 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel Ethernet connection I217 is a gigabit copper networking component for mobile, desktop, workstation, and value-server designs that have critical space and power constraints. The design is highly compatible with the Intel® 82579 gigabit Ethernet connection, making new designs easy to generate while gaining performance improvements with the new features now available.

Suppliers

Company
Product
Description
Supplier Links
Intel® Ethernet Connection I217-LM -  - Intel Corporation
Santa Clara, CA, USA
Intel® Ethernet Connection I217-LM
Intel® Ethernet Connection I217-LM
The Intel® Ethernet connection I217 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network. The Intel Ethernet connection I217 is a gigabit copper networking component for mobile, desktop, workstation, and value-server designs that have critical space and power constraints. The design is highly compatible with the Intel® 82579 gigabit Ethernet connection, making new designs easy to generate while gaining performance improvements with the new features now available.

The Intel® Ethernet connection I217 provides compact, single-port integrated physical layer devices that connect to the Intel® C220 series chipset and the network.
The Intel Ethernet connection I217 is a gigabit copper networking component for mobile, desktop, workstation, and value-server designs that have critical space and power constraints. The design is highly compatible with the Intel® 82579 gigabit Ethernet connection, making new designs easy to generate while gaining performance improvements with the new features now available.

Supplier's Site

Technical Specifications

  Intel Corporation
Product Category Network and Communication Chips
Product Name Intel® Ethernet Connection I217-LM
Device Type Physical Layer Controller
Unlock Full Specs
to access all available technical data

Similar Products

Telecom - SI3210-FTR-ND - DigiKey
Skyworks Solutions, Inc.
Specs
Supply Voltage 3.3V; 3.6V; 5V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type "38-TFSOP (0.173"", 4.40mm Width)"
View Details
RF Transceiver ICs - 4823-NRF24LU1P-F32Q32-T-ND - DigiKey
Specs
Device Type Transceiver
Interface USB
Operating Frequency 2400 MHz
View Details
2 suppliers
GPS Antennas - 2672995P - RS Components, Ltd.
RS Components, Ltd.
Specs
Technology GPS
Features RoHS
View Details