SIE Computing Solutions, Inc. Aries PCI Serial Controller 16000P

Description
The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 8 and 10; and Linux 2.4 kernel. Four ports from one PCI Bus slot PCI 2.1 compliant Each port is assignable for synchronous or asynchronous communications Synchronous data transfer rates up to 256 kbps and asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports Supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux (kernel build 2.4.17 and above) Interface options include: RS-232 RS-422/485 with DB-25 connectors via an external breakout box Compatible with Sun synchronous communications protocols Optional Aurora synchronous communications protocol software for Sun Solaris include X.25 and HDLC LAPB.
Description
The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 8 and 10; and Linux 2.4 kernel. Four ports from one PCI Bus slot PCI 2.1 compliant Each port is assignable for synchronous or asynchronous communications Synchronous data transfer rates up to 256 kbps and asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports Supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux (kernel build 2.4.17 and above) Interface options include: RS-232 RS-422/485 with DB-25 connectors via an external breakout box Compatible with Sun synchronous communications protocols Optional Aurora synchronous communications protocol software for Sun Solaris include X.25 and HDLC LAPB.

Suppliers

Company
Product
Description
Supplier Links
Aries PCI Serial Controller - 16000P - SIE Computing Solutions, Inc.
Brockton, MA, USA
Aries PCI Serial Controller
16000P
Aries PCI Serial Controller 16000P
The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported. The Saturn Multiport supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 8 and 10; and Linux 2.4 kernel. Four ports from one PCI Bus slot PCI 2.1 compliant Each port is assignable for synchronous or asynchronous communications Synchronous data transfer rates up to 256 kbps and asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports Supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux (kernel build 2.4.17 and above) Interface options include: RS-232 RS-422/485 with DB-25 connectors via an external breakout box Compatible with Sun synchronous communications protocols Optional Aurora synchronous communications protocol software for Sun Solaris include X.25 and HDLC LAPB.

The Saturn Multiport four-port PCI communications controllers provide the performance and reliability needed for high-speed serial communications. Data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex, are supported.

The Saturn Multiport supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 8 and 10; and Linux 2.4 kernel.

Four ports from one PCI Bus slot

  • PCI 2.1 compliant
  • Each port is assignable for synchronous or asynchronous communications
  • Synchronous data transfer rates up to 256 kbps and asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports
  • Supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux (kernel build 2.4.17 and above)
  • Interface options include:
    • RS-232
    • RS-422/485 with DB-25 connectors via an external breakout box
  • Compatible with Sun synchronous communications protocols
  • Optional Aurora synchronous communications protocol software for Sun Solaris include X.25 and HDLC LAPB.
Supplier's Site

Technical Specifications

  SIE Computing Solutions, Inc.
Product Category Serial Adapters
Product Number 16000P
Product Name Aries PCI Serial Controller
Serial Protocol RS232/422/485
Network / Bus PCI
Form Factor PCB
Data Rate 115 kbps
Unlock Full Specs
to access all available technical data