The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a PCI slot that provides 3.3V power.
The Apollo 4022P Multiport serial communications controller enables up to four serial devices to be interfaced from one PCI Bus slot. It supports asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports.
The Apollo 4022P Multiport high-throughput asynchronous controller supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux kernel 2.4.
Four ports from one PCI Bus slot
PCI 2.2 compliant
Asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports
Supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux (kernel build 2.4.17 and above)
Interface options include:
RS-232
RS-422 or RS-485 with DB-25 connectors via an external breakout box
Full modem support on al ports
128 Byte FIFO data buffer on each port for optimum throughput and performance
On-board hardware (out of band) and software (in band) flow control on all ports assures data integrity
The Apollo 4022P Multiport serial controller is a UniversalPCI board compatible with the PCI Local Bus Specification Revision 2.2. The Apollo 4022P card operates in either a 5.0V or 3.3V signaling environment. However, the card must be installed in a PCI slot that provides 3.3V power.
The Apollo 4022P Multiport serial communications controller enables up to four serial devices to be interfaced from one PCI Bus slot. It supports asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports.
The Apollo 4022P Multiport high-throughput asynchronous controller supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux kernel 2.4.
- Four ports from one PCI Bus slot
- PCI 2.2 compliant
- Asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports
- Supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux (kernel build 2.4.17 and above)
- Interface options include:
- RS-232
- RS-422 or RS-485 with DB-25 connectors via an external breakout box
- Full modem support on al ports
- 128 Byte FIFO data buffer on each port for optimum throughput and performance
- On-board hardware (out of band) and software (in band) flow control on all ports assures data integrity