The Saturn 8522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 8522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI slot that provides 3.3V power.
The Saturn 8522P PCI serial communications controller offers data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex. Interface options include RS-232 and RS-422/485 with DB-25 connectors via an external breakout box. Optional synchronous data communications protocols including X.25 and HDLC are available for SPARC systems. Solstice (SunLink) protocols are fully supported.
The Saturn 8522P supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 8 and 10; and Linux.
Eight ports from one PCI Bus slot
PCI 2.2 compliant
Each port is assignable for synchronous or asynchronous communications
Synchronous data transfer rates up to 256 kbps and asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports
Supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux
Interface options include:
RS-232
RS-422/485 with DB-25 connectors via an external breakout box
Compatible with Sun synchronous communications protocols
Optional synchronous communications protocol software for Sun Solaris include X.25 and HDLC LAPB.
The Saturn 8522P multiport serial controller is a Universal PCI board that is compatible with the PCI Local Bus Specification Revision 2.2. The Saturn 8522P card operates in either a 5.0V or 3.3V signaling environment. However, this card must be installed in a PCI slot that provides 3.3V power.
The Saturn 8522P PCI serial communications controller offers data transfer rates up to 256 kbps synchronous and 230.4 kbps asynchronous, full duplex. Interface options include RS-232 and RS-422/485 with DB-25 connectors via an external breakout box. Optional synchronous data communications protocols including X.25 and HDLC are available for SPARC systems. Solstice (SunLink) protocols are fully supported.
The Saturn 8522P supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 8 and 10; and Linux.
- Eight ports from one PCI Bus slot
- PCI 2.2 compliant
- Each port is assignable for synchronous or asynchronous communications
- Synchronous data transfer rates up to 256 kbps and asynchronous data transfer rates up to 230.4 kbps, full duplex, simultaneously on all ports
- Supports SPARC Solaris, Rev. 8, 9, and 10; Solaris x86, Rev. 2.6, 7, and 8; and Linux
- Interface options include:
- RS-232
- RS-422/485 with DB-25 connectors via an external breakout box
- Compatible with Sun synchronous communications protocols
- Optional synchronous communications protocol software for Sun Solaris include X.25 and HDLC LAPB.